EN
  • EN
  • DE

LTC2980CY#PBF

Part No LTC2980CY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description PMBus Power System Manager 4.5V to 15V Medical 144-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Input Capacitance 1 pF
Max Input Voltage 15 V
Maximum Operating Temperature 70 °C
Min Input Voltage 4.5 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 144
Operating Supply Current 10 mA
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1072264-LTC2980CY#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2980CY#PBF CAD Model

Description

Analog Devices Inc. LTC2980CY#PBF Power Management IC

The LTC2980CY#PBF from Analog Devices Inc. is a sophisticated power management integrated circuit (IC) designed to monitor up to eight supply voltages in complex systems. This high-performance IC is an essential component for ensuring the reliability and stability of power supplies in a wide range of applications, including telecommunications, data centers, and industrial systems.

Key Features

  • Multi-Channel Monitoring: The LTC2980CY#PBF can monitor up to eight voltage rails simultaneously, making it an efficient solution for systems with multiple power sources.
  • High Accuracy: It provides high-accuracy measurements, ensuring that the monitored voltages are within the desired range for optimal system performance.
  • Programmable Thresholds: Users can set programmable under-voltage and over-voltage thresholds, which allows for customized protection based on specific system requirements.
  • Communication Interface: The device features an I2C/SMBus-compatible serial interface, enabling easy communication with microcontrollers or processors for reporting and control.
  • Integrated EEPROM: Onboard EEPROM allows for storing configuration settings and fault records, which can be invaluable for system diagnostics and troubleshooting.

Applications

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Networking Equipment
  • Automotive Power Management

Product Specifications

The LTC2980CY#PBF operates over a wide voltage range and is housed in a compact 38-lead SSOP package. It is designed for robust operation in challenging environments, with a temperature range that accommodates industrial applications. The IC's precision and flexibility make it an ideal choice for managing multiple power domains efficiently and reliably.

Conclusion

Analog Devices Inc.'s LTC2980CY#PBF is a versatile and reliable solution for advanced power management requirements. Its ability to monitor multiple channels with high precision and its ease of integration into existing systems make it a go-to component for engineers looking to enhance the safety and efficiency of their power supply designs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.0150 $69.0150
2+ $66.8583 $133.7166
3+ $64.7015 $194.1045
4+ $62.5448 $250.1792
6+ $56.0747 $336.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess