EN
  • EN
  • DE

LTC2975IUP#PBF

Part No LTC2975IUP#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PMBUS PWR MNGR 4-CH 64QFN / Power Supply Controller Power Supply Controller/Monitor 64-QFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Applications Power Supply Controller/Monitor
Voltage - Input 4.5V ~ 15V
Voltage - Supply 4.5V ~ 15V
Current - Supply 10 mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number LTC2975
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354748-LTC2975IUP#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2975IUP#PBF CAD Model

Description

Product Overview: LTC2975IUP#PBF

The LTC2975IUP#PBF is a sophisticated power management solution from Analog Devices Inc., specifically designed for advanced systems requiring precise control and monitoring of multiple power supplies. This quad-channel digital power system manager is part of the LTC2975 series, offering a range of features that make it an essential component for high-performance computing, telecommunications, and industrial applications.

Key Features

  • Quad-Channel Configuration: Manages up to four power supply rails simultaneously, providing comprehensive control and monitoring capabilities.
  • High Precision: Features high-accuracy data acquisition for voltage, current, and temperature, ensuring reliable operation and system stability.
  • EEPROM Data Storage: Comes with onboard EEPROM for storing user configurations and firmware, allowing for easy customization and updates.
  • PMBus Interface: Utilizes the industry-standard PMBus interface for communication, enabling seamless integration with existing systems and providing a robust set of commands for power supply management.
  • Wide Operating Temperature Range: The 'I' grade version operates over a temperature range of -40°C to 125°C, ensuring performance in harsh environments.
  • Compact Package: Supplied in a compact 38-lead QFN package, the LTC2975IUP#PBF saves valuable board space while delivering exceptional functionality.

Applications

  • Data Centers and Servers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Advanced Computing Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2975IUP#PBF is no exception. This product is designed to meet the rigorous demands of critical systems, ensuring a reliable power supply management solution that engineers and designers can trust.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.8101 $52.8101
3+ $43.3314 $129.9942
4+ $41.9773 $167.9092
5+ $40.6232 $203.1160
7+ $39.2691 $274.8837
9+ $35.2067 $316.8603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 846 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess