EN
  • EN
  • DE

LTC2960ITS8-1#TRMPBF

Part No LTC2960ITS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Ms-System Monitor/Supervisor 36V Nano Current Dual Voltage Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Number of Pins 8
Number of Voltages Monitored 2
Packaging Tape and Reel
Reset Active Low
RoHS Compliant
Type Multi-Voltage Supervisor
Win Source Part Number 1005240-LTC2960ITS8-1#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2960ITS8-1#TRMPBF CAD Model

Description

Product Overview

The LTC2960ITS8-1#TRMPBF is a cutting-edge voltage monitor from Analog Devices Inc., designed to ensure reliability and stability in electronic systems. This tiny, yet powerful component is specifically engineered to monitor system voltages, providing an essential safeguard against voltage fluctuations that could potentially damage sensitive electronic circuits.

Key Features

  • Wide Voltage Range: The device can monitor voltage thresholds from 1.5V to 36V, making it incredibly versatile for various applications across different voltage requirements.
  • Low Power Consumption: With a quiescent current of just 1.5μA, the LTC2960ITS8-1#TRMPBF is an energy-efficient solution for battery-powered and portable devices.
  • Adjustable Reset Timeout: The product features an adjustable reset timeout delay, which can be configured by the user to suit specific system requirements, enhancing its flexibility.
  • High Accuracy: It offers a precise monitoring capability with a threshold accuracy of ±1.5%, ensuring that the system operates within safe voltage levels.
  • Guaranteed Reset Output: The monitor provides a guaranteed reset output down to 1V, which allows for reliable system resets even under low voltage conditions.

Applications

The LTC2960ITS8-1#TRMPBF is ideal for a wide array of applications, including:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Computing infrastructure
  • Healthcare devices

Product Specifications

This voltage monitor is packaged in a compact TSOT-23 package, which is suitable for space-constrained applications. It is also characterized for operation over a temperature range of -40°C to 125°C, ensuring performance in harsh environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2960ITS8-1#TRMPBF is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most demanding applications. The product is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process.

With its robust feature set and dependable performance, the LTC2960ITS8-1#TRMPBF from Analog Devices Inc. stands out as a superior choice for voltage monitoring solutions in critical electronic systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess