EN
  • EN
  • DE

SGP40-D-R4

Part No SGP40-D-R4
Manufacturer Sensirion AG
Catalog Gas Sensors
Description AIR QUALITY GAS SENSOR FOR VOC'S / Air Quality Sensor I²C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Gas Sensors
Mfr Sensirion AG
Package Tape & Reel (TR),Cut Tape (CT)
Type Air Quality
Output I2C
Temperature Range - Operating -10°C ~ 50°C
Voltage - Supply 1.7V ~ 3.6V
Current - Supply 4mA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9027.10.2000
Other Names 3.000.384,1649-SGP40-D-R4CT,1649-SGP40-D-R4TR
Standard Package 2,500
Win Source Part Number 1112794-SGP40-D-R4
Ultra Librarian 3D Model Ultra Librarian SGP40-D-R4 CAD Model

Description

The SGP40-D-R4 is an air quality sensor manufactured by Sensirion AG.

  • Output: I2C
  • Current Supply: 4mA
  • Operating Temperature Range: -10°C to 50°C
  • Applications: Various
  • Packaging: Tape and reel
  • Standard Package: 2,500
  • Popularity: Low
  • Counterfeit Risk: 48%
  • ECCN: EAR99 compliant
  • MSL Level: 1

You May Also Be Interested in

Amphenol
SENSOR CARBON DIOXIDE 0-5V OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
SST Sensing Ltd
SENSOR OXYGEN 4MA-20MA OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
ScioSense
Air Quality Sensors ENS160-BGLT LGA9 T&R 1K5
Need more? Email Us
SST Sensing Ltd
SENSOR OXYGEN 4MA-20MA OUTPUT
Need more? Email Us
Amphenol
SENSOR METHANE VOLTAGE OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE I2C OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8910 $50.5830
28+ $3.6448 $102.0544
43+ $3.5217 $151.4331
62+ $3.2754 $203.0748
80+ $3.1523 $252.1840
100+ $3.0291 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess