The BTB16-600C is a 16 Amp TRIAC manufactured by Kersemi Electronic Co., Ltd, designed for AC switching and phase control applications. The '600' signifies a blocking voltage of 600V, making it suitable for standard AC line voltages. This TRIAC finds common use in controlling AC power for various applications.
Applications
- Static relays
- Phase control operations
- Light dimmers in residential and commercial buildings
- Motor speed controllers for small motors
- Temperature control in heating systems
Features
- High blocking voltage: 600V, suitable for most AC power applications.
- On-state current: 16A, providing sufficient capacity for a wide range of loads.
- Sensitive gate triggering: Requires low gate current for easy activation.
- High surge current capability: Withstands high inrush currents during start-up or switching.
- TO-220 package: Standard package for easy mounting and heat sinking.
Benefits
- Precise AC power regulation: Allows for accurate control of power to the load.
- Increased reliability: Solid-state switching enhances the lifespan of the device.
- Reduced maintenance: Eliminates the need for routine maintenance associated with mechanical switches.
- Simplified circuit architecture: Requires fewer external components for operation.
- Enhanced safety: Improves safety through robust design and reliable performance.
Additional Details
The BTB16-600C TRIAC comes in a standard TO-220 package. Key specifications to consider are the holding current (Ih), gate trigger voltage (Vgt), and operating temperature range. Adequate heat sinking is essential to manage heat dissipation effectively when operating under high currents. Refer to the datasheet for detailed information on these parameters, along with recommended mounting techniques and thermal considerations. The TRIAC triggers when a current is applied to the gate terminal, transitioning it from the blocking to the conducting state. Once triggered, it remains on until the current through it drops below the holding current. Its high surge current handling capability is beneficial for applications with inductive loads like motors and transformers, which often experience significant inrush currents when activated. The TO-220 package allows for easy mounting and attachment of a heat sink to prevent overheating. The BTB16-600C is a dependable and economical solution for AC power management in numerous applications. It's a good choice where a robust, standard TRIAC is needed for controlling moderate AC loads.