EN
  • EN
  • DE

LTC2951CDDB-2#TRPBF

Part No LTC2951CDDB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Power Supply Controller Push Button, On/Off Controller 8-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x2)
Family Name LTC2951
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879527-LTC2951CDDB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2951CDDB-2#TRPBF CAD Model

Description

Product Overview: LTC2951CDDB-2#TRPBF from Analog Devices Inc.

The LTC2951CDDB-2#TRPBF is a sophisticated push button on/off controller with a microprocessor supervisory function, designed and manufactured by Analog Devices Inc. This compact, feature-rich component is an essential part of the power management product line, providing a reliable and efficient solution for advanced electronic systems.

Encased in a small 10-lead DFN (3mm x 3mm) package, the LTC2951CDDB-2#TRPBF offers an intuitive interface for controlling the power state of your system. It is equipped with an adjustable on/off timer that gives users the flexibility to set the power-down duration according to their specific requirements. This timer can be set using an external capacitor, allowing for precise control over the power sequence.

The product features an under-voltage lockout (UVLO) that ensures the system operates only at safe voltage levels, protecting the device from potential damage due to low voltage conditions. Additionally, the LTC2951CDDB-2#TRPBF includes an input for a power-fail indicator, which provides an early warning signal for impending power loss, allowing for critical data to be saved and operations to be safely shut down.

One of the key benefits of this product is its ability to interface with a microprocessor. It offers a 'kill' input that can be used to force a system power-down during emergency situations. Moreover, the LTC2951CDDB-2#TRPBF provides an interrupt output that can be used to wake up the system from a low-power state, enhancing the overall power efficiency of the application it is used in.

Analog Devices Inc. has designed the LTC2951CDDB-2#TRPBF with a wide input voltage range, making it suitable for a variety of applications, including portable and battery-powered devices, automotive systems, and industrial equipment. With its robust set of features, this product ensures that managing the power in complex electronic systems is both user-friendly and secure.

In summary, the LTC2951CDDB-2#TRPBF from Analog Devices Inc. is a versatile and reliable solution for power control and management. Its compact form factor, coupled with its extensive feature set, makes it an ideal choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
Lowest to $6.5223
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2053 $66.6159
7+ $18.2198 $127.5386
10+ $17.6504 $176.5040
14+ $17.0810 $239.1340
18+ $16.5116 $297.2088
24+ $14.8036 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess