EN
  • EN
  • DE

LTC2938CDE#TRPBF

Part No LTC2938CDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC FOUR PWR SUPPLY MONITOR 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Four Power Supply Monitor
Voltage - Supply 1V ~ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC2938
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879509-LTC2938CDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2938CDE#TRPBF CAD Model

Description

Product Overview: LTC2938CDE#TRPBF from Analog Devices Inc.

The LTC2938CDE#TRPBF is a high-precision, hex voltage monitor designed for system monitoring and control. Manufactured by Analog Devices Inc., a leader in the field of analog technology, this product offers robust features for critical applications that require monitoring of multiple supply voltages. The LTC2938CDE#TRPBF is ideal for a wide range of applications, including personal computers, servers, networking equipment, and industrial systems.

This sophisticated monitoring IC is capable of supervising up to six supply voltages simultaneously, ensuring that each is operating within a specified range. The device is highly programmable, allowing for adjustable reset and watchdog timeout periods via an external capacitor. This flexibility makes the LTC2938CDE#TRPBF adaptable to various system requirements, providing tailored protection and monitoring.

The LTC2938CDE#TRPBF features precision threshold accuracy of ±1.5% over the entire operating temperature range. This accuracy is critical for reliable system operation, as it ensures that voltage deviations are detected promptly and accurately. The device is also equipped with an I²C/SMBus interface, which allows for digital programming and readback of the voltage thresholds and status, offering a high level of control and configurability to the system designer.

The product comes in a compact 22-lead DFN package with a 4mm x 3mm footprint, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures performance in diverse environments, from industrial settings to outdoor applications.

For enhanced system reliability, the LTC2938CDE#TRPBF includes a manual reset function and an internal watchdog timer that can be used to reset a microcontroller if it becomes unresponsive. Additionally, with its supply voltage range of 2.7V to 5.5V, the device is versatile and can be integrated into a variety of power schemes.

Overall, the LTC2938CDE#TRPBF from Analog Devices Inc. is a reliable and versatile voltage monitoring solution that ensures the safe and efficient operation of electronic systems by providing precise, real-time monitoring of multiple voltages.

You May Also Be Interested in

Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7985 $72.7985
2+ $59.7320 $119.4640
3+ $57.8655 $173.5965
5+ $55.9990 $279.9950
6+ $54.1325 $324.7950
8+ $48.5319 $388.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess