EN
  • EN
  • DE

AP2161WG-G

Part No AP2161WG-G
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181330-AP2161WG-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2161WG-G CAD Model

Description

Introducing the AP2161WG-G from Diodes Incorporated

The AP2161WG-G is a cutting-edge over-current protection (OCP) device designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. Crafted to safeguard USB ports and other power supply interfaces, the AP2161WG-G stands out with its exceptional performance and reliability, making it an ideal choice for a wide range of applications.

Key Features

  • Single Channel Current-Limiting Protection: The AP2161WG-G is equipped with a single channel that offers precise current-limiting protection, thereby ensuring that your devices are safe from over-current conditions.
  • Fast Response Time: With its quick response to fault conditions, the AP2161WG-G minimizes the risk of damage to your electronic components by rapidly cutting off excessive currents.
  • Low RDS(ON): The low on-resistance of the internal MOSFET within the AP2161WG-G ensures that power loss is minimized, enhancing the overall efficiency of the system in which it is used.
  • Auto-Retry Feature: After a fault condition, the device automatically attempts to reset itself, providing a self-recovery mechanism that can be invaluable in many applications.
  • Thermal Shutdown Protection: To prevent thermal overload, the AP2161WG-G incorporates a thermal shutdown feature that deactivates the output when the junction temperature exceeds a preset threshold.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates correctly by disabling the output when the input voltage falls below a certain level.

Applications

The versatility of the AP2161WG-G makes it suitable for a wide range of applications, including:

  • USB Hub, Ports, and Peripherals
  • Consumer Electronics
  • Hot-Swap Supplies
  • Over-current Fault Protection for General Purposes

Environmental and Quality Certifications

The AP2161WG-G is manufactured with the highest quality standards and complies with various environmental and regulatory standards, including RoHS and Green Device requirements, ensuring that it meets the needs of eco-conscious consumers and businesses.

With its robust design and advanced features, the AP2161WG-G from Diodes Incorporated is the go-to solution for reliable over-current protection in your electronic systems.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess