EN
  • EN
  • DE

LTC2916CTS8-1#TRMPBF

Part No LTC2916CTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2916CTS81TRMPBF, LTC2916CTS8-1#TRMPBFCT, LTC2916CTS8-1#TRMPBFDKR, LTC2916CTS8-1#TRMPBFTR, LTC2916CTS8-1#TRMPBF-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879479-LTC2916CTS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2916CTS8-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2916CTS8-1#TRMPBF Precision Hex Supply Monitor

The LTC2916CTS8-1#TRMPBF is a highly reliable and precise hex supply monitor designed by Analog Devices Inc., a leader in the semiconductor industry. This compact component is engineered to keep a vigilant watch over multiple supply voltages in a variety of electronic systems, ensuring that the device operates within safe voltage thresholds.

This precision monitor is housed in a TSOT-23 package, which is known for its small footprint and low-profile design, making it an ideal choice for space-constrained applications. The LTC2916CTS8-1#TRMPBF is capable of monitoring up to six supply voltages, which is particularly useful for complex systems that require multiple power domains to be supervised simultaneously.

One of the standout features of this product is its programmable threshold voltages, which can be set via external resistors. This flexibility allows designers to tailor the monitoring system to the specific needs of their application, ensuring precise and reliable operation. The device also offers an adjustable reset timeout period, giving further control to the system designer.

In terms of performance, the LTC2916CTS8-1#TRMPBF offers a guaranteed threshold accuracy of ±1.5% over the entire operating temperature range of -40°C to 85°C. This high level of precision ensures that the monitored supplies are kept within their safe operating limits, thus protecting the system from potential damage caused by voltage fluctuations.

Additionally, the monitor features a low supply current, which makes it an energy-efficient choice for portable and battery-powered devices. Its wide supply voltage range allows it to be used in various applications, from low-voltage digital systems to higher voltage analog circuits.

For ease of integration, the LTC2916CTS8-1#TRMPBF is available in a Tape and Reel package, denoted by the 'TR' in its part number, making it suitable for automated manufacturing processes. The 'MPBF' suffix indicates that the device is lead-free, catering to environmentally conscious design requirements.

In summary, the LTC2916CTS8-1#TRMPBF from Analog Devices Inc. is a versatile, accurate, and energy-efficient solution for voltage monitoring in complex electronic systems. Its programmability, precision, and small form factor make it an excellent choice for a wide range of applications where multiple supply voltages need to be monitored reliably.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8051 $50.4918
44+ $2.3016 $101.2704
68+ $2.2297 $151.6196
93+ $2.1578 $200.6754
120+ $2.0859 $250.3080
161+ $1.8701 $301.0861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,719 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess