EN
  • EN
  • DE

DLPA004-7-58

Part No DLPA004-7-58
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001213-DLPA004-7-58
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DLPA004-7-58 CAD Model

Description

DLPA004-7-58 - A Robust Low Dropout Regulator from Diodes Incorporated

The DLPA004-7-58 is a high-performance low dropout (LDO) voltage regulator designed to provide stable and reliable power supply in a wide array of electronic applications. Manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors, this component is engineered to meet the stringent requirements of modern electronic devices.

Key Features

  • Output Voltage: The DLPA004-7-58 provides a fixed output voltage, ensuring a stable power supply for sensitive electronic circuits.
  • High Accuracy: With tight output voltage accuracy, this LDO regulator maintains consistent performance, which is crucial for the reliable operation of the end application.
  • Low Dropout Voltage: The device is designed to operate with a minimal difference between the input and output voltage, which enhances efficiency and allows for operation under a wider range of input voltages.
  • Current Capability: It is capable of delivering a substantial output current, making it suitable for a variety of applications that require a robust power supply.
  • Thermal Protection: The DLPA004-7-58 includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the downstream circuitry from excessive current draw that could otherwise cause damage.

Applications

The DLPA004-7-58 is versatile and can be used in multiple applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Consumer electronics such as audio and video equipment
  • Automotive electronics
  • Telecommunications infrastructure

Package and Availability

The DLPA004-7-58 is offered in a compact package that is designed for easy integration into various circuit layouts. Its small footprint makes it an excellent choice for space-constrained applications. Diodes Incorporated ensures availability and support for this LDO regulator, providing technical documentation and application assistance to facilitate design-in processes.

With its combination of performance, protection features, and versatility, the DLPA004-7-58 from Diodes Incorporated stands out as a reliable power management solution for designers looking to enhance the efficiency and stability of their electronic products.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess