EN
  • EN
  • DE

MUX08BQ/883C

Part No MUX08BQ/883C
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8CH 16CDIP / 1 Circuit IC Switch 8:1 300Ohm 16-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Number of Circuits 1
On-State Resistance (Max) 300Ohm
Channel-to-Channel Matching (ΔRon) 21Ohm (Typ)
Switch Time (Ton, Toff) (Max) 2µs, 400ns
Channel Capacitance (CS(off), CD(off)) 2.5pF, 7pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -70dB @ 500kHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number MUX08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAMUX08BQ/883C,2156-MUX08BQ/883C
Standard Package 1
Win Source Part Number 1203028-MUX08BQ/883C
Ultra Librarian 3D Model Ultra Librarian MUX08BQ/883C CAD Model

Description

The MUX08BQ/883C is a highly reliable, military-grade analog multiplexer brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This precision device offers outstanding signal accuracy and switching capabilities, making it an ideal choice for demanding applications in the defense and aerospace sectors.

Key Features

  • High Performance: The MUX08BQ/883C delivers exceptional accuracy and linearity, ensuring that signals are multiplexed with minimal error, which is critical for mission-critical applications.
  • Dual 8-Channel Configuration: This device features a dual 8-channel configuration, allowing for versatile signal routing and increased system complexity within a single IC package.
  • Low On-Resistance: With its low on-resistance, the MUX08BQ/883C ensures minimal signal loss and distortion, providing clean and reliable signal switching.
  • Low Charge Injection: The device exhibits low charge injection, which minimizes the unwanted transference of charge during switching, preserving the integrity of the signal.
  • Single or Dual Supply Operation: It can operate with a single supply ranging from +15V to +30V or a dual supply of ±15V, offering flexibility in different circuit configurations.
  • Military Specifications: As part of the 883C series, the MUX08BQ/883C meets stringent military specifications for temperature, performance, and reliability.

Applications

The robust design and high precision of the MUX08BQ/883C make it suitable for a wide range of applications, including:

  • Avionics and onboard systems
  • Secure communications systems
  • Guidance and control systems
  • Data acquisition systems in harsh environments
  • High-reliability industrial applications

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the MUX08BQ/883C is no exception. Manufactured to meet the rigorous standards of military and aerospace applications, this multiplexer is designed for long-term performance and reliability under extreme conditions.

Technical Support and Resources

For engineers and designers, Analog Devices Inc. offers comprehensive technical support, including detailed datasheets, application notes, and design tools to facilitate the integration of the MUX08BQ/883C into complex systems.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess