EN
  • EN
  • DE

LTC2862HDD-1#TRPBF

Part No LTC2862HDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2862HDD-1#TRPBF-ND, LTC2862HDD-1#TRPBFTR, LTC2862HDD-1#TRPBFCT, LTC2862HDD-1#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879432-LTC2862HDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862HDD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2862HDD-1#TRPBF Overview

The LTC2862HDD-1#TRPBF is a high-performance, robust transceiver component from Analog Devices Inc., designed to facilitate reliable communication in industrial environments. This transceiver is part of the LTC2862 series, which is known for its exceptional resilience to electrical noise, high voltage transients, and harsh operational conditions, making it an ideal choice for demanding applications that require RS485 or RS422 communication protocols.

Key Features

  • High-Speed Interface: The device supports data rates up to 20Mbps, enabling swift data transmission for time-sensitive applications.
  • Extended Temperature Range: It operates efficiently across a wide temperature range of -40°C to +125°C, ensuring reliability in extreme environments.
  • Integrated Protection: Built-in ESD protection up to ±16kV (Human Body Model) on the transceiver interface pins safeguards against sudden electrostatic discharges.
  • Fail-Safe Features: The LTC2862HDD-1#TRPBF incorporates fail-safe circuitry that guarantees a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Low Power Shutdown: An optional low power shutdown mode reduces power consumption when the transceiver is not in use.

Applications

Due to its robust design and advanced features, the LTC2862HDD-1#TRPBF is well-suited for a variety of applications, including:

  • Industrial control and automation systems
  • Networked security cameras and surveillance equipment
  • Building management and HVAC control
  • Automotive diagnostics and infotainment systems
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2862HDD-1#TRPBF is no exception. This transceiver is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Packaging and Availability

The LTC2862HDD-1#TRPBF comes in a compact 8-lead DFN package, providing a space-efficient solution for PCB layouts. It is available in tape and reel packaging, facilitating efficient handling and assembly for high-volume production environments.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0572 $54.3432
14+ $7.4315 $104.0410
21+ $7.1993 $151.1853
29+ $6.9671 $202.0459
38+ $6.7348 $255.9224
50+ $6.0381 $301.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess