EN
  • EN
  • DE

HMC618ALP3E

Part No HMC618ALP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs SMT pHEMT LOW NOISE AMPLIFIER, 1.2 - 2.2 GHz | IC AMP LTE 1.2GHZ-2.2GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 1.2GHz ~ 2.2GHz
P1dB 20dBm
Gain 23dB
Noise Figure 0.85dB
RF Type LTE, WiMax
Supply Voltage (V) 3V ~ 5V
Supply Current 118mA
Test Frequency 2.2GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC618
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181434-HMC618ALP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC618ALP3E CAD Model

Description

The HMC618ALP3E is a high-performance, versatile RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is part of Analog Devices' Hittite Microwave Products and is specifically engineered to meet the demanding requirements of RF and microwave applications across various sectors, including telecommunications, aerospace, defense, and test equipment.

Key Features

  • Frequency Range: The HMC618ALP3E operates over a wide frequency range, making it suitable for a variety of applications from DC to 6 GHz.
  • Gain: It provides a high gain of 13 dB which ensures signal amplification without significant loss of quality or power.
  • Output Power: The amplifier delivers a +25 dBm saturated output power (P1dB), allowing it to drive a wide range of components and systems.
  • Supply Voltage: It functions efficiently with a single positive supply voltage of +5V, simplifying power supply design.
  • Package: The HMC618ALP3E comes in a compact 3x3 mm QFN leadless package, which is ideal for space-constrained applications.

Applications

  • Cellular and PCS/3G
  • Fixed Wireless and WLAN
  • High Linearity IF Amplification
  • Test Instrumentation
  • Microwave Radio & VSAT

The HMC618ALP3E amplifier is designed to provide exceptional linearity, making it an excellent choice for both receiver and transmitter chains where consistent and reliable signal amplification is critical. Its robust design ensures it can withstand the rigors of demanding environments, while maintaining high performance.

Analog Devices Inc. has equipped the HMC618ALP3E with advanced technology to ensure low noise figures and excellent input and output return loss. This makes the device not only powerful but also ensures high-quality signal integrity. The amplifier's excellent thermal performance ensures stability across its entire operating range, which is crucial for maintaining performance in variable temperature environments.

Overall, the HMC618ALP3E from Analog Devices Inc. is a high-quality RF amplifier that offers a blend of performance, efficiency, and versatility, making it a top choice for designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7124 $65.1372
6+ $17.8153 $106.8918
9+ $17.2586 $155.3274
12+ $16.7019 $200.4228
16+ $16.1451 $258.3216
21+ $14.4749 $303.9729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess