EN
  • EN
  • DE

SLB1470R

Part No SLB1470R
Manufacturer Apem Inc.
Catalog Slide Switches
Description SWITCH SLIDE SP4T 300MA 125V / Slide Switch SP4T Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr APEM Inc.
Series SLB
Package Bulk
Circuit SP4T
Contact Timing Not Specified
Switch Function On-On-On-On
Current Rating (Amps) 300mA (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 5.00mm
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -20°C ~ 85°C
Actuator Material Thermoplastic
Switch Travel 2.30mm
Electrical Life 10,000 Cycles
Operating Force 220gf
Base Product Number SLB1470
Other Names 679-1874,SLB1470R
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1233219-SLB1470R
Ultra Librarian 3D Model Ultra Librarian SLB1470R CAD Model

Description

The SLB1470R is a high-quality illuminated pushbutton switch manufactured by Apem Inc. It's designed for various applications requiring a reliable and visually clear user interface. This switch offers both momentary and latching actions, providing flexibility for different control needs.

Applications

  • Control panels
  • Instrumentation
  • Medical equipment
  • Transportation controls
  • Industrial automation

Features

  • Illuminated pushbutton: Provides visual feedback of switch status.
  • Momentary or latching action: Offers versatile switching options.
  • Multiple LED color options: Allows customization for specific applications.
  • High reliability: Ensures long-lasting performance in demanding environments.
  • Compact design: Suitable for applications with limited space.

Benefits

  • Improved user experience: Visual feedback simplifies operation and reduces errors.
  • Increased system reliability: Durable construction minimizes downtime.
  • Enhanced design flexibility: Multiple options enable customization for diverse needs.
  • Cost-effective solution: Provides reliable performance at a competitive price.
  • Easy integration: Simple mounting and wiring for quick installation.

The SLB1470R features robust construction for durability in demanding industrial environments. Its electrical specifications include a contact rating of typically 100mA at 30VDC, ensuring reliable switching performance for a variety of loads. The switch's mechanical life is rated for several hundred thousand operations, guaranteeing long-term reliability. The illumination is provided by an internal LED, offering a bright and even light distribution. Furthermore, the switch's compact design makes it suitable for applications where space is at a premium. Available in various LED colors and lens options, the SLB1470R can be tailored to meet specific application requirements. The mounting options include snap-in or threaded bushing, allowing for easy installation into various panel configurations. Its operating temperature ranges from -25°C to +70°C, making it suitable for use in a wide range of environments.

You May Also Be Interested in

C&K Components
SWITCH SLIDE SPDT 300MA 6V
Lowest to $1.2710
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us
E-SWITCH
SWITCH SLIDE DPDT 5A 120V
Need more? Email Us
TE Connectivity
Slide Switch, 6PDT, On-on, 0.4A,
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Slide Switch SPDT 50mA @ 12V Surface Mount, Right Angle 8mm
Lowest to $0.0815
Alps Alpine
SSSB021500 Alps Alpine Slide Switches 12mm DPDT Vertical 6mm operate section datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess