EN
  • EN
  • DE

LTC2668CUJ-12#TRPBF

Part No LTC2668CUJ-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Series SoftSpan™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name LTC2668
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879386-LTC2668CUJ-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2668CUJ-12#TRPBF CAD Model

Description

Product Overview: LTC2668CUJ-12#TRPBF

The LTC2668CUJ-12#TRPBF is a cutting-edge, 12-channel, 16-bit digital-to-analog converter (DAC) component manufactured by Analog Devices Inc. This high-performance product is designed to deliver precision voltage outputs with a flexible digital interface, making it an excellent choice for advanced industrial, automotive, and communication systems where accuracy and reliability are paramount.

Key Features

  • Multiple Output Channels: Features 12 independent DAC channels, allowing for simultaneous output of multiple analog signals.
  • High Resolution: With 16-bit resolution, the LTC2668CUJ-12#TRPBF provides fine-grained analog output, ensuring precise control over the signal generation.
  • Wide Output Range: Capable of generating a wide range of output voltages, this DAC can be programmed to meet various application requirements.
  • Integrated Precision: The device includes integrated precision reference voltages, reducing the need for external components and simplifying the design process.
  • Robust Interface: Offers a robust digital interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, facilitating easy integration into a variety of systems.

Applications

The LTC2668CUJ-12#TRPBF is versatile and can be used in a wide range of applications including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Automotive Electronics
  • Programmable Logic Controllers (PLCs)

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LTC2668CUJ-12#TRPBF is no exception. This product is built to meet high standards, ensuring consistent performance and durability in demanding environments. Furthermore, the device comes in a compact 40-lead QFN package and is specified for operation from -40°C to +125°C, providing a reliable solution for systems exposed to extreme temperature variations.

Ordering Information

The LTC2668CUJ-12#TRPBF is available in tape and reel packaging, denoted by the '#TRPBF' suffix, making it suitable for high-volume production environments. For more information or to place an order, please contact Analog Devices or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess