EN
  • EN
  • DE

LTC2654CGN-L12#TRPBF

Part No LTC2654CGN-L12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001368-LTC2654CGN-L12#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian LTC2654CGN-L12#TRPBF CAD Model

Description

Product Overview: LTC2654CGN-L12#TRPBF

The LTC2654CGN-L12#TRPBF is a high-performance, quad 12-bit voltage-output digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and stability for a wide range of applications. This product is part of the LTC2654 series, which is known for its ease of use and robust feature set.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Quad DAC Channels: It features four independent DAC channels, allowing for multiple signal outputs from a single device.
  • Integrated Precision Reference: With an onboard precision reference, the LTC2654 ensures accuracy and reduces the need for external components.
  • Flexible Interface: The product supports a SPI/Microwire compatible serial interface, making it versatile for various digital communication protocols.
  • Wide Output Range: The DAC output range is programmable to either 2.5V, 2.048V, 4.096V, or 5V, catering to different application needs.
  • Power Supply: It operates on a single 2.7V to 5.5V supply, accommodating a broad range of power environments.
  • Package: The LTC2654CGN-L12#TRPBF comes in a 16-lead SSOP package, which is suitable for space-constrained applications.
  • Temperature Range: The device is specified over the industrial temperature range of -40°C to +105°C, ensuring reliable operation under extreme conditions.

Applications

The LTC2654CGN-L12#TRPBF is ideal for a range of applications that require high precision and multiple output channels. These include:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The LTC2654CGN-L12#TRPBF is manufactured to meet the highest industry standards, ensuring performance consistency and long-term durability for critical applications.

With its combination of features, the LTC2654CGN-L12#TRPBF from Analog Devices Inc. represents a versatile and reliable solution for any system requiring high-precision digital-to-analog conversion.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess