EN
  • EN
  • DE

LTC2644CMS-L8#PBF

Part No LTC2644CMS-L8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201664-LTC2644CMS-L8#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition- Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 7µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface PWM
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian LTC2644CMS-L8#PBF CAD Model

Description

Product Overview: LTC2644CMS-L8#PBF from Analog Devices Inc.

The LTC2644CMS-L8#PBF is a high-performance, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and stability in a variety of demanding applications. This product is part of the LTC2644 series, which is known for its advanced features and robust performance. It is particularly suitable for industrial, automotive, and communication systems where accurate digital-to-analog conversion is critical.

The LTC2644CMS-L8#PBF comes in a compact 10-lead MSOP package, which makes it an ideal choice for space-constrained applications. It operates over a wide supply voltage range, allowing for flexibility in various system designs. The DAC features a full-scale output that can be configured via an external reference voltage, providing users with control over the output range to match specific application requirements.

One of the standout features of the LTC2644CMS-L8#PBF is its integrated precision reference with low drift, ensuring consistent performance over temperature and time. The device also supports a SPI/MICROWIRE compatible 3-wire serial interface, enabling easy communication with microcontrollers or digital signal processors. The high-speed data transfer capability of the LTC2644CMS-L8#PBF minimizes latency and allows for rapid updates of the analog output, which is essential for real-time applications.

Furthermore, the LTC2644CMS-L8#PBF offers a power-on reset to zero volts output, guaranteeing a safe start-up condition for the system. Additionally, the DAC incorporates a power-down feature that reduces the current consumption to 1μA, providing significant power savings, especially in battery-powered devices.

With its robust design and advanced features, the LTC2644CMS-L8#PBF from Analog Devices Inc. is a reliable choice for engineers and designers looking to integrate a precise and efficient DAC into their systems. Whether it's for process control, data acquisition, or any other precision analog output application, this product delivers the performance and quality expected from a leader in analog technology.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3262 $55.9572
14+ $7.6523 $107.1322
21+ $7.4131 $155.6751
28+ $7.1740 $200.8720
37+ $6.9349 $256.5913
49+ $6.2175 $304.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,227 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess