EN
  • EN
  • DE

SN74CBTLV1G125DBV

Part No SN74CBTLV1G125DBV
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE SINGLE FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254322-SN74CBTLV1G125DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV1G125DBV CAD Model

Description

SN74CBTLV1G125DBV Single-Bit FET Bus Switch from Texas Instruments

The SN74CBTLV1G125DBV is a high-performance, single-bit bus switch from Texas Instruments, designed with a focus on providing a low-voltage, single-pole/single-throw (SPST) operation. This bus switch is a part of the CBTLV (Controlled Baseline Voltage) family, which is known for its low-voltage operation and low on-state resistance. The device operates as a little as 2.3 V and up to 3.6 V, which makes it ideal for interfacing with modern low-voltage components.

With its 5-pin SOT-23 (DBV) package, the SN74CBTLV1G125DBV is optimized for space-constrained applications. The compact form factor allows for efficient use of board space, which is critical in today's densely packed electronic devices. The device offers a bidirectional switch that can pass signals from the input to the output terminal without any direction control, simplifying the circuit design.

The bus switch incorporates a FET (Field-Effect Transistor) technology which ensures a high-speed switching performance with a typical propagation delay (t_pd) of only 0.25 ns. This allows for seamless data transmission and minimal signal distortion, which is crucial for maintaining signal integrity in high-speed communication interfaces and computing applications.

One of the outstanding features of the SN74CBTLV1G125DBV is its low on-state resistance (R_on) of typically 5 Ω. This low resistance minimizes voltage drop and power dissipation, enhancing the overall efficiency of the system. Additionally, the device is characterized for operation from -40°C to +85°C, providing reliable performance across a wide range of environmental conditions.

The SN74CBTLV1G125DBV is equipped with a 5-V tolerant input, which allows it to be used in mixed-voltage applications without the need for additional level-shifting components. This feature simplifies the design and reduces component count, leading to cost savings and improved reliability.

Overall, the SN74CBTLV1G125DBV from Texas Instruments is an excellent choice for designers looking for a high-quality, low-voltage bus switch that delivers fast switching speeds, low on-state resistance, and reliable performance in a variety of applications, including computing, networking, and telecommunications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2405 $50.5050
445+ $0.2253 $100.2585
690+ $0.2177 $150.2130
990+ $0.2025 $200.4750
1,285+ $0.1949 $250.4465
1,605+ $0.1873 $300.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,370 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess