EN
  • EN
  • DE

LTC2642CMS-12#TRPBF

Part No LTC2642CMS-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 12 Bit Digital to Analog Converter 1 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC2642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879355-LTC2642CMS-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2642CMS-12#TRPBF CAD Model

Description

Product Overview: LTC2642CMS-12#TRPBF

The LTC2642CMS-12#TRPBF is a high-precision, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide reliable and accurate analog output for a wide range of applications. This product comes in a compact, 10-lead MSOP package and is part of the LTC2642 series, which is known for its exceptional performance and ease of use.

Key Features

  • Resolution: The LTC2642CMS-12#TRPBF offers a 12-bit resolution, ensuring fine-grain control over the analog output, which is essential for applications that demand high precision.
  • Output Range: This DAC provides a flexible output range that can be configured to match the requirements of the target system, making it a versatile choice for various design needs.
  • Power Efficiency: With its low power consumption, the LTC2642CMS-12#TRPBF is an excellent choice for battery-operated devices and other power-sensitive applications.
  • Speed: The device features a fast settling time, allowing for quick updates to the analog output, which is critical for time-sensitive tasks.
  • Interface: It comes with a simple SPI-compatible serial interface, which facilitates easy integration into most microcontroller-based systems.
  • Package: The MSOP package is known for its small footprint, making the LTC2642CMS-12#TRPBF suitable for space-constrained applications.

Applications

The LTC2642CMS-12#TRPBF is designed to meet the needs of a diverse set of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Medical devices
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2642CMS-12#TRPBF is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance. The part number suffix 'TRPBF' indicates that this component is provided in tape and reel packaging, making it suitable for automated assembly processes and high-volume production.

Conclusion

With its high resolution, power efficiency, and versatile interface, the LTC2642CMS-12#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable DAC into their systems. Its MSOP packaging further ensures that it can be used in applications where space is at a premium without compromising on performance.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7760 $57.5520
5+ $23.6111 $118.0555
7+ $22.8732 $160.1124
10+ $22.1354 $221.3540
12+ $21.3975 $256.7700
16+ $19.1840 $306.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,942 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess