EN
  • EN
  • DE

CAT5128TBI-10-GT3

Part No CAT5128TBI-10-GT3
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 32-Tap Digital Up/Down Control Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159094-CAT5128TBI-10-GT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT5128TBI-10-GT3 CAD Model

Description

ON Semiconductor CAT5128TBI-10-GT3 Digital Potentiometer

The CAT5128TBI-10-GT3 from ON Semiconductor is a high-performance digital potentiometer that offers a versatile solution for a wide range of applications requiring precise resistance tuning. This compact device integrates state-of-the-art technology to ensure reliable and efficient performance in various electronic circuits.

Key Features:

  • Resistance: The CAT5128TBI-10-GT3 comes with a 10 kΩ resistance value, which is ideal for fine-tuning applications.
  • Resolution: With a 64-tap design, it provides fine adjustment steps for precise control over the resistance settings.
  • Interface: It utilizes an I²C-compatible digital interface, facilitating easy communication with microcontrollers and other digital systems.
  • Single Supply Voltage: The device operates on a 2.5V to 5.5V supply voltage range, making it compatible with most standard logic levels and suitable for battery-operated devices.
  • Non-Volatile Memory: Integrated non-volatile memory allows the potentiometer to retain the last programmed resistance value even after power is removed, ensuring consistent performance across power cycles.
  • Package: The CAT5128TBI-10-GT3 is offered in a tiny 8-pin TDFN package, optimizing board space without compromising functionality.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The digital potentiometer is ideal for applications such as:

  • Automated adjustments in consumer electronics
  • Calibration and control systems
  • Audio control for volume and tone adjustments
  • Feedback systems requiring precise resistance changes
  • Portable devices where space and power are limited

The CAT5128TBI-10-GT3 is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system performance and reliability. With its precise control, non-volatile memory, and robust design, this digital potentiometer is an excellent choice for designers looking to add a variable resistance component to their electronic designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2347 $351.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess