EN
  • EN
  • DE

LTC2634IUD-LZ12#PBF

Part No LTC2634IUD-LZ12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 16QFN / 12 Bit Digital to Analog Converter 4 16-QFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting SMD (SMT)
Base Product Number LTC2634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2634IUD-LZ12#PBF,LTC2634IUDLZ12PBF
Standard Package 121
Win Source Part Number 1205204-LTC2634IUD-LZ12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634IUD-LZ12#PBF CAD Model

Description

Analog Devices Inc. LTC2634IUD-LZ12#PBF

The LTC2634IUD-LZ12#PBF from Analog Devices Inc. is a quad 12-bit voltage output digital-to-analog converter (DAC) with an integrated, high accuracy, low-drift reference in a compact 16-lead QFN package. This precision DAC is part of a family of pin-compatible DACs, with resolutions of 12-bit, 10-bit, and 8-bit. The LTC2634IUD-LZ12#PBF is specifically designed for advanced applications that require a combination of high performance and small footprint, making it an excellent choice for space-constrained designs.

One of the key features of this product is its integrated precision reference, which has a 2.5V output with a 10ppm/°C maximum temperature coefficient. This ensures stable and accurate performance across a wide range of temperatures, making the LTC2634 suitable for high-precision industrial applications such as automated test equipment, data acquisition systems, and process control.

The LTC2634 operates from a single 2.7V to 5.5V supply and communicates via a SPI/Microwire-compatible serial interface, which is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards. This flexibility allows the LTC2634 to be easily integrated into a variety of digital systems without the need for complex interfacing or additional components.

Each of the four DACs can be individually programmed to one of 16 voltage outputs with a simple software command, ranging from 0V to the reference voltage, providing a high level of control and precision. Additionally, the LTC2634 features a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write takes place. This feature is particularly useful for applications where predictable power-up conditions are critical.

Moreover, the LTC2634IUD-LZ12#PBF is designed with a robust feature set that includes a Power-Down mode, reducing power consumption to 0.1µA per DAC when not in use. This makes it an energy-efficient choice for battery-powered or power-sensitive applications.

In summary, the LTC2634IUD-LZ12#PBF DAC from Analog Devices Inc. is a high-performance, compact, and versatile solution that meets the demands of precision analog output applications. With its integrated reference, easy interfacing, and low power consumption, it stands out as an excellent option for designers looking to enhance their system's performance in a small package.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess