EN
  • EN
  • DE

LTC2634CUD-HMX12#PBF

Part No LTC2634CUD-HMX12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000925-LTC2634CUD-HMX12#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Operating Temperature 0°C ~ 70°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2634CUD-HMX12#PBF CAD Model

Description

LTC2634CUD-HMX12#PBF Image

The LTC2634CUD-HMX12#PBF is a family of quad 12-, 10-, and 8-bit voltage-output digital-to-analog converters (DACs) with integrated, high-accuracy, low-drift reference in a 16-lead QFN package. Manufactured by Analog Devices Inc., this product is designed for precision applications requiring a small footprint and low power consumption.

Key Features

  • Integrated Precision Reference: The DACs come with an onboard precision reference with low drift and noise, ensuring high accuracy in conversion.
  • Multiple Resolution Options: Available in 12-bit, 10-bit, or 8-bit resolution options, providing flexibility for various application requirements.
  • Quad Channel Output: Four DAC channels in one package allow for multiple signal outputs, reducing the need for additional components.
  • Low Power Operation: Designed for battery-powered and portable applications, these DACs feature low power consumption to extend device operational life.
  • Wide Supply Range: The LTC2634 operates with a supply range from 2.7V to 5.5V, accommodating a variety of power sources.
  • Software Selectable Power-Down: Each DAC can be independently powered down to 1µA, providing additional power management capabilities.

Applications

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Digital Gain and Offset Adjustment
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Programmable Voltage and Current Sources

With its compact 16-lead QFN package, the LTC2634CUD-HMX12#PBF is suitable for space-constrained applications while providing high-performance digital-to-analog conversion. The device also supports I2C, SPI, and MICROWIRE serial interfaces, offering versatility for various communication protocols.

For designers and engineers looking for a reliable and precision DAC solution, the LTC2634CUD-HMX12#PBF from Analog Devices Inc. stands out as an excellent option that combines performance, flexibility, and ease of use.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess