EN
  • EN
  • DE

LTC2632ACTS8-HI12

Part No LTC2632ACTS8-HI12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 2 TSOT-23-8
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2632
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924397-LTC2632ACTS8-HI12
Ultra Librarian 3D Model Ultra Librarian LTC2632ACTS8-HI12 CAD Model

Description

Analog Devices Inc. LTC2632ACTS8-HI12: Precision Digital-to-Analog Converter

The LTC2632ACTS8-HI12 from Analog Devices Inc. is a high-precision, 12-bit, digital-to-analog converter (DAC) that offers exceptional performance in a tiny package. Designed to meet the rigorous demands of industrial, automotive, and communication applications, this DAC features a compact TSOT-23-8 package, making it ideal for space-constrained applications without compromising on quality or performance.

One of the standout features of the LTC2632ACTS8-HI12 is its integrated precision reference, which provides a stable and accurate output voltage. This onboard reference minimizes the need for external components, simplifying the design and reducing the overall system cost. The device operates from a single 2.7V to 5.5V supply, providing flexibility across different power environments and ensuring compatibility with a wide range of microcontrollers and processors.

The DAC offers a variety of user-selectable output ranges, including unipolar and bipolar options, which can be programmed through the SPI interface. This versatility allows designers to tailor the output to match the specific requirements of their application, whether it's driving an analog input or interfacing with other analog components.

With its guaranteed monotonicity, the LTC2632ACTS8-HI12 ensures a smooth and predictable analog output, which is crucial for closed-loop control systems and precise data acquisition. The fast settling time and low-glitch impulse are additional benefits that make this DAC an excellent choice for digital control loops and waveform generation.

Moreover, the LTC2632ACTS8-HI12 is designed with robustness in mind. It features a power-on reset to zero volts, ensuring a predictable startup, and a power-down feature that reduces the current consumption to as low as 0.1µA, which is particularly beneficial for battery-powered or energy-sensitive applications.

To facilitate easy integration into existing systems, Analog Devices provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. The LTC2632ACTS8-HI12 is not just a component; it's a solution that engineers can rely on for high-precision analog output in their next-generation designs.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3633 $73.3633
2+ $60.1963 $120.3926
3+ $58.3148 $174.9444
5+ $56.4333 $282.1665
6+ $54.5530 $327.3180
8+ $48.9096 $391.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess