EN
  • EN
  • DE

LTC2500CDKD-32#PBF

Part No LTC2500CDKD-32#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 32BIT SAR 24DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 32 Bit Analog to Digital Converter 1 Input 1 SAR 24-DFN (7x4)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-WFDFN Exposed Pad
Case / Package 24-DFN (7x4)
Family Name LTC2500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 52
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924386-LTC2500CDKD-32#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2500CDKD-32#PBF CAD Model

Description

Analog Devices Inc. LTC2500CDKD-32#PBF: High Precision SAR ADC

The LTC2500CDKD-32#PBF is a state-of-the-art 32-bit oversampling analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer in the field of high-performance integrated circuits. This ADC is designed to deliver exceptional accuracy and noise performance, making it an ideal choice for high-fidelity medical imaging, test and measurement applications, and precision data acquisition systems.

With its 32-bit resolution and innovative design, the LTC2500CDKD-32#PBF offers a unique combination of features that set it apart from other ADCs in the market. The device employs a patented oversampling architecture with a configurable digital filter, which helps to reduce the noise and improve the signal-to-noise ratio (SNR). This results in cleaner, more precise signal conversion, which is critical for applications where data integrity is paramount.

The LTC2500CDKD-32#PBF operates over a wide input range and supports a flexible sampling rate, allowing designers to tailor the ADC to their specific application requirements. The digital filter within the device can be adjusted to optimize the balance between the output data rate and the filtering performance, providing additional versatility for different system designs.

One of the key features of the LTC2500CDKD-32#PBF is its ease of integration into existing systems. The ADC comes in a compact, surface-mount package that is compatible with automated assembly processes, and it interfaces seamlessly with most digital systems through its SPI-compatible serial interface. This ensures a straightforward design-in process and reduces time-to-market for products utilizing this ADC.

Additionally, the LTC2500CDKD-32#PBF boasts a robust design that ensures reliable operation under a wide range of environmental conditions. It is specified for operation from -40°C to +85°C, making it suitable for industrial applications that require high precision under challenging temperature extremes.

In summary, the LTC2500CDKD-32#PBF from Analog Devices Inc. is a top-tier ADC offering high precision, low noise, and versatile configuration options. Its advanced features and reliable performance make it an excellent choice for demanding applications that require the utmost in data accuracy and quality.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess