EN
  • EN
  • DE

LTC2422IMS#TRPBF

Part No LTC2422IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-MSOP
Manufacturer Analog Devices Inc.
Series microPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC2422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2422IMS#TRPBFDKR, LTC2422IMS#TRPBFTR, LTC2422IMS#TRPBFCT, LTC2422IMS#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879241-LTC2422IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2422IMS#TRPBF CAD Model

Description

Product Overview: LTC2422IMS#TRPBF from Analog Devices Inc.

The LTC2422IMS#TRPBF is a high-precision, micropower, 20-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to provide accurate and reliable digital conversion for sensor interfacing, industrial control systems, instrumentation, and medical applications where low power and high resolution are essential.

Key Features

  • High Resolution: The LTC2422IMS#TRPBF boasts a 20-bit resolution with no missing codes, ensuring detailed and precise measurement capabilities.
  • Low Power Consumption: With its micropower design, this ADC operates on a supply current of just 210µA, which is ideal for battery-powered and portable applications.
  • Multiple Input Channels: It features two differential input channels with a common mode rejection ratio (CMRR) that allows for accurate measurements even in the presence of noise or varying common mode voltages.
  • Simple Interface: The device includes an easy-to-use SPI interface for communication with microcontrollers and digital systems, simplifying the design and reducing system complexity.
  • Internal Oscillator: An onboard oscillator eliminates the need for external clocking components, further reducing the overall component count.
  • Automatic Calibration: The LTC2422IMS#TRPBF performs self-calibration on power-up, ensuring consistent performance over time and temperature variations.

Applications

The LTC2422IMS#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Temperature Measurement
  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Monitoring Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2422IMS#TRPBF is no exception. This product is available in a 10-lead MSOP package, which is RoHS compliant and designed for space-constrained applications. The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

In summary, the LTC2422IMS#TRPBF from Analog Devices Inc. is an exceptional choice for designers looking for a high-resolution ADC that combines low power consumption with high accuracy and ease of use. Its robust feature set and versatile applications make it a valuable component in precision data conversion solutions.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7848 $59.3544
7+ $16.2337 $113.6359
10+ $15.7264 $157.2640
14+ $15.2191 $213.0674
17+ $14.7118 $250.1006
23+ $13.1899 $303.3677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess