EN
  • EN
  • DE

LTC2263IUJ-12

Part No LTC2263IUJ-12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879199-LTC2263IUJ-12
Ultra Librarian 3D Model Ultra Librarian LTC2263IUJ-12 CAD Model

Description

Analog Devices Inc. LTC2263IUJ-12: High-Speed, Low-Power, 12-Bit ADC

The LTC2263IUJ-12 is a cutting-edge analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its high-speed performance and low power consumption. Designed for applications that require precise data acquisition at high speeds, this 12-bit ADC is a perfect fit for a wide range of applications, including medical imaging, communications systems, and industrial data acquisition.

With a sampling rate of up to 125Msps (mega samples per second), the LTC2263IUJ-12 ensures that fast-changing signals are captured with high fidelity. This makes it an ideal choice for systems that require real-time signal processing, such as radar and lidar systems, where rapid data processing is critical.

One of the standout features of the LTC2263IUJ-12 is its low power consumption, which is crucial for portable and battery-powered devices. It operates with a single 1.8V supply, minimizing power usage without compromising performance. This feature extends the battery life of portable devices and reduces the thermal footprint in high-density systems.

The LTC2263IUJ-12 also boasts a flexible digital interface, which supports both CMOS and LVDS output formats. This allows for easy integration into various digital systems, ensuring compatibility and simplifying the design process. The device comes in a compact 40-lead QFN package, which is suitable for space-constrained applications.

Furthermore, this ADC incorporates proprietary digital processing technology, such as digital gain compression (DGC), which helps to enhance dynamic performance in the presence of a blocker signal. This technology is particularly beneficial in communication systems, where it can improve the signal-to-noise ratio and overall system performance.

Analog Devices Inc. provides comprehensive support for the LTC2263IUJ-12, including detailed datasheets, application notes, and design resources. This ensures that engineers can fully leverage the capabilities of the ADC and accelerate the development of their projects.

In summary, the LTC2263IUJ-12 from Analog Devices Inc. is a high-speed, low-power, 12-bit ADC that offers excellent performance for a wide range of demanding applications. Its combination of speed, power efficiency, and digital interface flexibility makes it a top choice for designers looking to create advanced, reliable systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess