EN
  • EN
  • DE

LTC2063HSC6#TRPBF

Part No LTC2063HSC6#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1CIRC SC70-6 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.0035V/µs
Gain Bandwidth Product 20 kHz
Current - Input Bias 3 pA
Voltage - Input Offset 1 µV
Current - Supply 1.4µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number LTC2063
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500 pcs
Win Source Part Number 1382614-LTC2063HSC6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2063HSC6#TRPBF CAD Model

Description

Product Overview: LTC2063HSC6#TRPBF from Analog Devices Inc.

The LTC2063HSC6#TRPBF is a high-precision, zero-drift operational amplifier (op-amp) from Analog Devices Inc., designed for a wide array of applications that require low power consumption and high stability over time and temperature. This op-amp is a part of the LTC2063 family of amplifiers that are known for their ability to operate with a minimal power budget while still delivering outstanding performance.

Key Features:

  • Zero-Drift Architecture: The LTC2063HSC6#TRPBF features a zero-drift topology that ensures very low input offset voltage and offset drift, making it ideal for precision applications where long-term stability is critical.
  • Low Power Consumption: With a supply current of just 1.4µA, this op-amp is optimized for battery-powered and portable applications, where power efficiency is paramount.
  • Wide Supply Range: The device can operate from a supply voltage range of 1.7V to 5.25V, accommodating a variety of power sources and making it versatile for different circuit designs.
  • Extended Temperature Range: The LTC2063HSC6#TRPBF is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to 125°C.
  • Small Package: It comes in a compact SC70 package, which is suitable for space-constrained applications.

Applications:

The LTC2063HSC6#TRPBF is ideally suited for a range of applications, including:

  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Low Power Temperature Measurement
  • Battery-Powered Instruments
  • Wireless Sensors
  • Energy Harvesting Systems

Reliability and Performance:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2063HSC6#TRPBF is no exception. The device's robust design ensures consistent performance, while its zero-drift architecture provides a stable output over time and under varying environmental conditions. Whether for industrial, automotive, or consumer applications, this op-amp is an excellent choice for designers looking for a balance between power efficiency and precision.

With its impressive feature set and adherence to Analog Devices Inc.'s stringent quality standards, the LTC2063HSC6#TRPBF stands out as a top-tier component for precision signal processing in a multitude of low-power applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess