EN
  • EN
  • DE

AD5764SSUZ-EP-RL7

Part No AD5764SSUZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 4 32-TQFP (7x7)
Manufacturer Analog Devices Inc.
Series iCMOS®
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name AD5764
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5764SSUZ-EP-RL7CT-ND, AD5764SSUZ-EP-RL7TR, AD5764SSUZ-EP-RL7TR-ND, 505-AD5764SSUZ-EP-RL7TR, AD5764SSUZ-EP-RL7CT, AD5764SSUZ-EP-RL7DKR, 505-AD5764SSUZ-EP-RL7DKR, 505-AD5764SSUZ-EP-RL7CT, AD5764SSUZ-EP-RL7DKR-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909537-AD5764SSUZ-EP-RL7
Ultra Librarian 3D Model Ultra Librarian AD5764SSUZ-EP-RL7 CAD Model

Description

Product Overview: AD5764SSUZ-EP-RL7

The AD5764SSUZ-EP-RL7 is a high-performance, quad 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the rigorous standards of extended industrial and military applications. This precision DAC is part of Analog Devices' Enhanced Products (EP) portfolio, providing reliable and robust performance across a wide range of environmental conditions.

Key Features

  • Resolution: The AD5764SSUZ-EP-RL7 boasts a 16-bit resolution, ensuring high precision and fine granularity in analog output.
  • Quad DAC Channels: With four independent DAC channels, this product allows for multiple analog outputs, simplifying design and reducing component count in complex systems.
  • Output Range: Users can program the output range of each DAC to one of three preset ranges or an externally defined range, providing versatility for various applications.
  • Interface: A serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards enables easy integration into digital systems.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for high-reliability applications in challenging environments.
  • Package: Encased in a TSSOP (Thin Shrink Small Outline Package), the AD5764SSUZ-EP-RL7 offers a compact footprint for space-constrained applications.

Applications

The AD5764SSUZ-EP-RL7 is ideal for a wide array of applications that require high precision and reliability, including:

  • Industrial automation and process control
  • Aerospace and defense systems
  • Automotive testing and simulation
  • Medical equipment
  • Energy and power control systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The AD5764SSUZ-EP-RL7 is manufactured to meet these stringent requirements, ensuring performance and durability for mission-critical systems and applications where failure is not an option.

Support and Resources

For designers and engineers, Analog Devices Inc. offers comprehensive technical support and resources, including detailed datasheets, application notes, and design tools to facilitate the integration of the AD5764SSUZ-EP-RL7 into their projects.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.2695 $69.2695
3+ $56.8365 $170.5095
4+ $55.0604 $220.2416
5+ $53.2842 $266.4210
6+ $51.5081 $309.0486
8+ $46.1797 $369.4376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess