Product Overview: LTC2054HVMPS5#TRPBF
The LTC2054HVMPS5#TRPBF from Analog Devices Inc. is a high-precision, zero-drift operational amplifier that delivers outstanding performance with advanced noise reduction technology. This op-amp is specifically designed to cater to a wide range of applications requiring high accuracy and stability over time and temperature. It is an ideal choice for industrial, automotive, and instrumentation applications where precision is paramount.
This particular model comes in a compact, surface-mount, 5-lead TSOT-23 package, which is suitable for space-constrained applications. The LTC2054HVMPS5#TRPBF is characterized by its low offset voltage and drift, ensuring that the accuracy of the system is maintained without the need for periodic recalibration. This feature is particularly beneficial in systems where long-term stability is critical, such as in temperature measurement, strain gauge amplifiers, and precision current sensing.
With an operating temperature range of -40°C to 125°C, the LTC2054HVMPS5#TRPBF is designed to withstand harsh environments, making it a robust option for automotive and industrial applications. The wide supply voltage range from 2.7V to 5.5V provides flexibility in system design, allowing the op-amp to be easily integrated into both low and standard voltage systems.
The LTC2054HVMPS5#TRPBF also features a low input bias current, low noise, and a high gain bandwidth product, which makes it highly suitable for high-impedance sensor applications and analog filter designs. Additionally, the op-amp's rail-to-rail output stage ensures maximum dynamic range, which is especially useful in single-supply operations and ADC driver applications.
Key features of the LTC2054HVMPS5#TRPBF include:
- Zero-drift architecture
- Low offset voltage: 5 µV max
- Low offset drift: 0.02 µV/°C max
- Wide supply voltage range: 2.7V to 5.5V
- High gain bandwidth product: 1MHz
- Low input bias current
- Rail-to-rail output
- Operating temperature range: -40°C to 125°C
In summary, the LTC2054HVMPS5#TRPBF from Analog Devices Inc. is a highly reliable and precise operational amplifier that provides excellent performance for applications demanding the highest level of accuracy and stability.