EN
  • EN
  • DE

LTC1968CMS8#TRPBF

Part No LTC1968CMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8MSOP / RMS to DC Converter 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Current - Supply 2.3 mA
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1968
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 476877-LTC1968CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1968CMS8#TRPBF CAD Model

Description

Product Overview: LTC1968CMS8#TRPBF from Analog Devices Inc.

The LTC1968CMS8#TRPBF is a precision, wide bandwidth, RMS-to-DC converter manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is designed to offer high accuracy and fast response for a wide variety of applications, including industrial, communication, and instrumentation systems.

Key Features

  • Precision RMS Calculations: The LTC1968CMS8#TRPBF provides true RMS output, ensuring accurate representation of the power content of input signals, regardless of waveform shape. This is critical for applications requiring precise power measurement and control.
  • Wide Bandwidth: With a bandwidth of 0Hz to 500kHz, this device can handle a broad range of frequencies, making it suitable for both low-frequency and high-speed signal applications.
  • Low Input Voltage Range: It operates effectively with input voltage ranges typically from 20mV RMS up to 2V RMS, accommodating various signal levels.
  • Differential Inputs: The differential input capability enhances common-mode rejection and improves the accuracy of measurements in noisy environments.
  • Low Power Consumption: The device is designed for efficiency, with low power consumption that makes it ideal for portable and battery-powered applications.
  • Compact Package: Housed in an MSOP-8 package, the LTC1968CMS8#TRPBF is compact and suitable for space-constrained applications.

Applications

The LTC1968CMS8#TRPBF is versatile and can be used in a range of applications, including:

  • Power monitoring and measurement systems
  • Signal analysis equipment
  • Audio equipment and analysis
  • Industrial control systems
  • AC motor controls
  • Battery chargers and management systems

Reliability and Performance

Analog Devices Inc. is known for its dedication to quality and reliability, and the LTC1968CMS8#TRPBF is no exception. It is built to meet stringent industry standards, ensuring dependable performance in even the most demanding applications. With its robust feature set and the backing of Analog Devices' expertise, this RMS-to-DC converter is an excellent choice for designers looking for precision measurement solutions.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-DIP / RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin PDIP N Tube
Lowest to $30.0244
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $92.5374
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
IC CONV RMS-DC LOW LVL TO100-10
Need more? Email Us
Analog Devices Inc.
Voiceband Audio Codec 28-Pin PLCC
Need more? Email Us
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Lowest to $20.9530
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5185 $66.0740
8+ $13.5537 $108.4296
12+ $13.1301 $157.5612
16+ $12.7066 $203.3056
21+ $12.2830 $257.9430
28+ $11.0124 $308.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess