EN
  • EN
  • DE

LTC1821BCGW#PBF

Part No LTC1821BCGW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 16 Bit Digital to Analog Converter 1 36-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 36-BSOP (0.295", 7.50mm Width)
Case / Package 36-SSOP
Family Name LTC1821
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879145-LTC1821BCGW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1821BCGW#PBF CAD Model

Description

The LTC1821BCGW#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in the field of precision analog technology. This product is designed for the most demanding applications where accuracy and stability are critical. It offers a unique combination of features that make it ideal for high-end industrial, medical, and communication systems.

Key Features:

  • High Resolution: The 16-bit resolution provides fine granularity, which is perfect for applications requiring precise signal generation.
  • Excellent Linearity: Integral nonlinearity (INL) and differential nonlinearity (DNL) are minimized, ensuring accurate and consistent output.
  • Stable Performance: With a robust thermal design, the LTC1821BCGW#PBF maintains its performance across a wide range of temperatures.
  • Flexible Voltage Ranges: It supports multiple reference voltage options, allowing for versatile use in different system designs.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for power-sensitive applications.
  • Compact Package: Housed in a 36-lead SSOP package, it takes up minimal board space while still delivering high performance.

Applications:

  • High-precision instrumentation
  • Automated test equipment (ATE)
  • Medical equipment
  • Industrial control systems
  • Professional audio equipment
  • Data acquisition systems

The LTC1821BCGW#PBF is built with Analog Devices' advanced technology, ensuring high reliability and performance. Its digital interface is user-friendly and supports easy integration into a wide range of systems. With its combination of high resolution, precision, and small form factor, the LTC1821BCGW#PBF stands out as an excellent choice for any application that requires a high-quality DAC.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess