EN
  • EN
  • DE

LTC1696IS6#TRMPBF

Part No LTC1696IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLT PROT CTRLR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196676-LTC1696IS6#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Overvoltage Protection Controller
Voltage - Supply 2.7V ~ 27V
Current - Supply 1.1 mA
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC1696IS6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC1696IS6#TRMPBF Overview

The LTC1696IS6#TRMPBF is a high-performance overvoltage protection controller designed by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient integrated circuit is specifically engineered to safeguard sensitive electronic devices from potentially damaging overvoltage conditions. It is particularly well-suited for applications where precision and reliability are of utmost importance.

Key Features

  • Adjustable Overvoltage Protection: The LTC1696IS6#TRMPBF allows users to set the overvoltage protection threshold to a desired level, ensuring tailored protection for specific circuit requirements.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, accommodating various applications and ensuring compatibility with a range of power supplies.
  • Fast Response Time: With a quick response to overvoltage events, the LTC1696IS6#TRMPBF minimizes the risk of damage to downstream components by rapidly disconnecting the load from the supply.
  • Low Quiescent Current: The low current draw in its quiescent state makes this overvoltage protection controller an energy-efficient choice for battery-powered and energy-sensitive systems.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for space-saving PCB designs, which is crucial for modern compact electronic devices.

Applications

The LTC1696IS6#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable Electronic Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Power Supply Protection

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1696IS6#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even under harsh conditions. The device's robust construction and precision engineering make it a trusted choice for critical applications where failure is not an option.

Overall, the LTC1696IS6#TRMPBF from Analog Devices Inc. represents a sophisticated solution for protecting sensitive electronics from overvoltage conditions. Its combination of features, compact size, and reliable performance make it an excellent choice for engineers and designers looking to enhance the safety and longevity of their electronic systems.

You May Also Be Interested in

Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4791 $56.8746
13+ $7.7778 $101.1114
20+ $7.5347 $150.6940
28+ $7.2917 $204.1676
36+ $7.0486 $253.7496
48+ $6.3195 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess