EN
  • EN
  • DE

LTC1663-1CS5#TRPBF

Part No LTC1663-1CS5#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC1663 - 10-Bit Rail-to-Rail Micropower DAC with 2-Wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Integral Nonlinearity (INL) 2.5 LSB
Interface 2-Wire, Serial
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 10
Number of Channels 1
Number of Converters 1
Number of Pins 5
Output Type Voltage
Resolution 1.25 B
RoHS Compliant
Settling Time 30 µs
Supply Type Single
Win Source Part Number 1072031-LTC1663-1CS5#TRPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1663-1CS5#TRPBF CAD Model

Description

Analog Devices Inc. LTC1663-1CS5#TRPBF Digital-to-Analog Converter

The LTC1663-1CS5#TRPBF is a high-performance, 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and compactness in a wide range of applications. This DAC is part of the Micropower DAC series that offers a unique combination of features to enhance the performance of your electronic systems.

With its 10-bit resolution, the LTC1663-1CS5#TRPBF ensures fine-grained analog output, allowing for accurate representation of digital values. The device operates from a single 2.7V to 5.5V supply, making it versatile for both portable and fixed power applications. Its low power consumption is ideal for battery-operated devices, ensuring longer operational times before the need for recharging or battery replacement.

The compact SOT-23 package is a space-saving feature of the LTC1663-1CS5#TRPBF, which is particularly beneficial for designs where board space is at a premium. Despite its small size, it does not compromise on performance, offering a settling time of just 6µs, which allows for rapid updates to the analog output and is suitable for high-speed applications.

One of the key features of this DAC is its simple 3-wire SPI-compatible serial interface, which facilitates easy communication with a variety of microprocessors and digital systems. This interface minimizes the number of connections required, simplifying the design and reducing the risk of signal integrity issues.

The LTC1663-1CS5#TRPBF also includes a power-down feature that reduces the current consumption to 0.4µA, further enhancing its suitability for power-sensitive applications. This feature allows the DAC to be effectively turned off when not in use, conserving energy and extending the life of the system.

Applications for this DAC are diverse and include portable instrumentation, digital gain and offset adjustment, programmable filters and oscillators, and process control systems. Its high performance and low power consumption make it an excellent choice for designers looking to add precise analog control to their digital systems without compromising on space or power efficiency.

Analog Devices Inc. is known for its high-quality products, and the LTC1663-1CS5#TRPBF is no exception, providing reliable and consistent performance in a small and efficient package.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess