EN
  • EN
  • DE

LTC1597ACG#TRPBF

Part No LTC1597ACG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 16 Bit Digital to Analog Converter 1 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC1597
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879107-LTC1597ACG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1597ACG#TRPBF CAD Model

Description

Analog Devices Inc. LTC1597ACG#TRPBF Digital-to-Analog Converter

The LTC1597ACG#TRPBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc. (ADI), designed to meet the precision requirements of sophisticated industrial, medical, and communication systems. Engineered for accuracy and reliability, this component is an ideal choice for applications requiring fine-tuned analog signal generation.

Constructed with a multilayer ceramic chip (CMC) technology, the LTC1597ACG#TRPBF boasts an impressive linearity, ensuring minimal error between the digital input and the analog output. This DAC operates with a parallel interface, allowing for quick data transfer and immediate response to digital input changes. Its 16-bit resolution guarantees that the analog output can represent a wide range of values with high precision, making it suitable for applications that demand exacting performance.

One of the key features of this DAC is its robust design, which includes a built-in output buffer amplifier. This amplifier not only simplifies the design by reducing the need for external components but also improves the drive capability, allowing the DAC to directly interface with various loads. Additionally, the LTC1597ACG#TRPBF supports a wide power supply range, from ±4.75V to ±5.25V, providing flexibility in system power design.

The LTC1597ACG#TRPBF is housed in a compact 24-pin SSOP package, which is conducive to space-constrained applications. Moreover, the product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating automated manufacturing processes. This packaging option is particularly beneficial for high-volume production environments.

ADI is known for its commitment to quality and the LTC1597ACG#TRPBF is no exception. It is designed to perform in a wide temperature range, from 0°C to 70°C, ensuring reliability across various operating conditions. Whether it's for precision instrumentation, advanced communications systems, or high-end audio applications, the LTC1597ACG#TRPBF from Analog Devices Inc. represents a blend of precision engineering and practical design, making it a top choice for designers and engineers who demand the best in DAC technology.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess