EN
  • EN
  • DE

LTC1564CG#PBF

Part No LTC1564CG#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LTC1564 - 10kHz to 150kHz Digitally Controlled Antialiasing Filter and 4-Bit P.G.A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Height 2 mm
Input Offset Voltage (Vos) 3 mV
Lead Free Yes
Max Dual Supply Voltage 5.25 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 10.5 V
Manufacturer Package Identifier LTC DWG # 05-08-1640
Min Dual Supply Voltage 1.35 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 150 kHz
Number of Channels 1
Number of Circuits 1
Number of Pins 16
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Type Active
Win Source Part Number 989334-LTC1564CG#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1564CG#PBF CAD Model

Description

Analog Devices Inc. LTC1564CG#PBF - Low Noise, Low Distortion Active RC Quad Universal Filter

The LTC1564CG#PBF is a highly integrated active RC filter designed by Analog Devices Inc. This versatile component features a quad universal filter block that can be configured to various filter types, including low-pass, high-pass, band-pass, and notch filters. The LTC1564CG#PBF is renowned for its exceptional performance, delivering low noise and low distortion output, which makes it an ideal choice for precision filtering applications.

With an adjustable frequency range from 1Hz to 150kHz, the LTC1564CG#PBF offers designers flexibility in tuning the filter to the desired frequency without the need for external components such as resistors or capacitors. This feature simplifies design and reduces board space, making it a convenient solution for compact electronic systems.

One of the standout features of the LTC1564CG#PBF is its easy programmability. The filter's corner frequency can be set directly by a clock frequency or controlled by an external voltage, giving designers the ability to dynamically adjust the filtering characteristics as needed. Additionally, the device boasts a very flat passband and sharp cutoff, ensuring signal integrity and precise filtering performance.

The LTC1564CG#PBF operates from a single 5V supply or a dual ±5V supply, providing additional versatility in system design. Its low power consumption makes it suitable for battery-operated devices, while its fast settling time ensures quick response to changes in filter settings.

Encased in a 20-lead SSOP package, the LTC1564CG#PBF is compact and ideal for space-constrained applications. Its robust design ensures reliable operation over an industrial temperature range of -40°C to 85°C, making it suitable for a wide range of environments and applications, including audio processing, data communications, instrumentation, and medical equipment.

Overall, the LTC1564CG#PBF from Analog Devices Inc. is a top-of-the-line filter solution that offers designers a combination of high performance, ease of use, and flexibility, all in a small footprint.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.0737 $54.0737
3+ $44.3682 $133.1046
4+ $42.9817 $171.9268
5+ $41.5952 $207.9760
7+ $40.2087 $281.4609
9+ $36.0491 $324.4419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,556 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess