EN
  • EN
  • DE

LTC1443IN#PBF

Part No LTC1443IN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP W/REF LOWPWR QUAD 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Comparator with Voltage Reference CMOS, TTL 16-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name LTC1443
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879074-LTC1443IN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1443IN#PBF CAD Model

Description

Product Overview: LTC1443IN#PBF from Analog Devices Inc.

The LTC1443IN#PBF by Analog Devices Inc. is a high-precision, dual comparator with an integrated voltage reference, encapsulated in a robust 16-lead PDIP package. This innovative component is designed to deliver precision and durability for a wide range of applications, including industrial, automotive, and consumer electronics where accurate voltage comparison is essential.

Key Features:

  • Integrated Voltage Reference: The LTC1443IN#PBF comes with a built-in 2.5V reference voltage, offering high stability and low drift over time and temperature variations, which is crucial for maintaining accuracy in sensitive applications.
  • Dual Comparator: This device includes two independent comparators, providing flexibility in design by allowing simultaneous comparison of two different signals or differential measurement.
  • Low Power Consumption: With its power-efficient design, the LTC1443IN#PBF is an excellent choice for battery-powered devices, ensuring extended operational life without compromising on performance.
  • Wide Input Voltage Range: The component operates over a broad input voltage range, making it suitable for various signal levels and ensuring compatibility with multiple sensor types and signal sources.
  • Robust Package: Housed in a PDIP (Plastic Dual In-line Package), the LTC1443IN#PBF is designed for easy integration into a wide array of PCB designs and is characterized by its mechanical strength and reliability.

Applications:

  • Threshold detection and monitoring
  • Battery management systems
  • Window comparators
  • Level shifting and translation
  • Industrial automation systems
  • Automotive electronics

The LTC1443IN#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components that engineers can rely on for critical applications. With its combination of dual comparators, an integrated voltage reference, and low power consumption, this product is an excellent choice for any design requiring accurate voltage comparisons and reliable performance over a wide range of operating conditions.

Whether you're designing a sophisticated industrial control system or a simple threshold detector, the LTC1443IN#PBF from Analog Devices Inc. offers the precision, flexibility, and reliability needed to get the job done.

You May Also Be Interested in

Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess