EN
  • EN
  • DE

LTC1407CMSE-1#TRPBF

Part No LTC1407CMSE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 1 Pipelined 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LTC1407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879060-LTC1407CMSE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1407CMSE-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC1407CMSE-1#TRPBF Product Overview

The LTC1407CMSE-1#TRPBF is a high-performance, dual-channel 14-bit, 3 Msps Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver precision and speed for a diverse range of applications. This ADC is part of the LTC1407 series and is available in a compact 10-lead MSOP package, making it an ideal choice for space-constrained applications.

With its simultaneous sampling capability, the LTC1407CMSE-1#TRPBF ensures that the input signals are converted at the exact same instance, which is crucial for phase-sensitive applications such as motor control, polyphase power monitoring, and advanced digital signal processing. The device operates from a single 5V supply, simplifying the power supply design and reducing power consumption.

The ADC features a differential input range of ±VREF, with VREF ranging up to 4.096V. This flexibility allows users to select a reference voltage that best suits their application, ensuring optimal performance. Moreover, the LTC1407CMSE-1#TRPBF boasts an impressive Signal-to-Noise Ratio (SNR) of 73dB and a Total Harmonic Distortion (THD) of -85dB, delivering high-fidelity signal conversion for demanding applications.

For ease of integration, the LTC1407CMSE-1#TRPBF includes a shutdown mode that reduces power consumption when the ADC is not in active use. Additionally, the device features a Serial Peripheral Interface (SPI) compatible serial I/O, which allows for straightforward interfacing with a wide range of microcontrollers and digital signal processors.

Engineers and designers will appreciate the robustness of the LTC1407CMSE-1#TRPBF, which is specified for operation over the industrial temperature range of -40°C to +85°C. This temperature resilience makes the ADC suitable for use in harsh environmental conditions, ensuring reliable performance in industrial, automotive, and communications systems.

In summary, the LTC1407CMSE-1#TRPBF from Analog Devices Inc. is a versatile and reliable ADC solution that offers high-speed, dual-channel sampling with excellent accuracy and thermal performance, all packed into a small footprint package. Its features make it well-suited for a wide array of applications where precision and speed are of the essence.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,221 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess