EN
  • EN
  • DE

LTC1385ISW#PBF

Part No LTC1385ISW#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 18SOIC / 2/2 Transceiver Full RS562 18-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400 mV
Data Rate 120KBd
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SO
Base Product Number LTC1385
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC1385ISW#PBF
Standard Package 40
Win Source Part Number 1071965-LTC1385ISW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1385ISW#PBF CAD Model

Description

Product Overview: LTC1385ISW#PBF from Analog Devices Inc.

The LTC1385ISW#PBF is a versatile and robust RS-232 transceiver chip produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular chip is designed to provide reliable serial communication capabilities for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Single 5V Power Supply: The LTC1385ISW#PBF operates on a single 5V power source, making it compatible with many standard microcontroller and digital systems.
  • 3-State TTL/CMOS Receiver Outputs: The device features receiver outputs that can be put into a high-impedance state, thus allowing for the sharing of a common bus.
  • Low Power Shutdown: It includes a low power shutdown mode that significantly reduces power consumption when the transceiver is not in active use, making it ideal for power-sensitive applications.
  • Rugged ESD Protection: The LTC1385ISW#PBF is designed with protection against electrostatic discharge (ESD) up to ±10kV, ensuring robustness and reliability in harsh environments.
  • Multiple Drivers and Receivers: This transceiver includes two drivers and two receivers, providing the capability for full-duplex communication.

Applications

The LTC1385ISW#PBF is suitable for a variety of applications where RS-232 communication is required. This includes but is not limited to:

  • Portable Computing
  • Low Power Modems
  • Battery-Powered Systems
  • Industrial Control Systems
  • Networking Equipment

Package and Quality

The LTC1385ISW#PBF comes in a wide body SO-16 package, which is designed for surface mount technology (SMT) and is well-suited for space-constrained applications. Analog Devices Inc. ensures high quality and reliability for their products, and this transceiver is no exception, meeting stringent industry standards.

In summary, the LTC1385ISW#PBF from Analog Devices Inc. is a highly reliable and efficient RS-232 transceiver chip that provides a simple and cost-effective solution for adding serial communication capabilities to a wide array of electronic devices.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess