EN
  • EN
  • DE

LTC1327CSW

Part No LTC1327CSW
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 3/5 Transceiver Full RS562 28-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name LTC1327
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879041-LTC1327CSW
Ultra Librarian 3D Model Ultra Librarian LTC1327CSW CAD Model

Description

Product Overview: LTC1327CSW from Analog Devices Inc.

The LTC1327CSW is a high-performance microprocessor supervisory circuit integrated by Analog Devices Inc., designed to provide precision monitoring and control for advanced microprocessor systems. This device is a crucial component in ensuring the reliability and stability of complex electronic systems.

Key Features

  • Voltage Monitoring: The LTC1327CSW is capable of monitoring multiple supply voltages, ensuring that all system voltages are within their expected ranges. This feature is critical for preventing damage to the microprocessor and associated circuits due to voltage anomalies.
  • Power-On Reset: It generates a guaranteed power-on reset for the microprocessor for a minimum of 200ms after power is applied, ensuring that the microprocessor starts from a known state.
  • Watchdog Timer: The built-in watchdog timer keeps the system in check by monitoring software execution intervals. If the software fails to provide a periodic reset signal to the timer, the LTC1327CSW can assert a system reset to recover from a potential software lock-up or malfunction.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1327CSW consumes minimal power, making it suitable for battery-powered and portable applications where power conservation is essential.

Applications

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Equipment

Technical Specifications

The LTC1327CSW operates over a wide supply voltage range and features multiple voltage threshold options for added flexibility. It is offered in a 16-pin narrow SO package, which allows for a compact footprint on PCBs. With its robust feature set, the LTC1327CSW is a versatile component that can be integrated into a wide array of microprocessor-based systems to enhance their operational integrity.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1327CSW is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a range of operating conditions. Whether deployed in commercial or industrial environments, this supervisory circuit is built to maintain system integrity and prevent costly downtime.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess