EN
  • EN
  • DE

LTC1258CS8-2.5#TRPBF

Part No LTC1258CS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.15% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series LTC1258
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.15%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 8µVp-p
Voltage - Input 2.7V ~ 12.6V
Current - Supply 8.5µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1258
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746947-LTC1258CS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1258CS8-2.5#TRPBF CAD Model

Description

Product Overview: LTC1258CS8-2.5#TRPBF

The LTC1258CS8-2.5#TRPBF is a high-precision, low-power voltage reference from Analog Devices Inc. Designed to provide a stable 2.5V output, this component is ideal for precision data conversion in a wide range of applications, including industrial control systems, measurement equipment, and medical devices.

Key Features

  • Output Voltage: The device offers a fixed 2.5V output, which is crucial for ensuring consistent performance in sensitive electronic circuits.
  • Low Power Consumption: With its low power design, the LTC1258CS8-2.5#TRPBF is suitable for battery-powered devices, helping to extend operational life and reduce energy costs.
  • High Accuracy: The voltage reference boasts high accuracy, minimizing errors in analog-to-digital conversion, and ensuring reliable and precise readings.
  • Stability: Temperature stability is a hallmark of this device, maintaining consistent output despite fluctuations in the operating environment.
  • Package: It comes in a compact SO-8 package, making it easy to integrate into space-constrained designs while providing adequate thermal performance.
  • Long-Term Reliability: Analog Devices Inc. is known for its commitment to quality, and the LTC1258CS8-2.5#TRPBF is no exception, offering long-term reliability for critical applications.

Applications

  • Industrial Automation
  • Precision Data Acquisition Systems
  • Portable Instrumentation
  • Medical Monitoring Devices
  • Automotive Electronics

Environmental and Quality Certifications

The LTC1258CS8-2.5#TRPBF adheres to stringent environmental and quality standards, including RoHS compliance, ensuring that it meets the latest environmental regulations. Its production processes are certified for quality, guaranteeing a reliable and consistent supply for manufacturing needs.

Ordering Information

The part number LTC1258CS8-2.5#TRPBF signifies the product's specifications and packaging options. It is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production requirements.

In summary, the LTC1258CS8-2.5#TRPBF from Analog Devices Inc. is a robust, precise, and energy-efficient voltage reference solution that supports a broad range of applications demanding high accuracy and stability. Its compact form factor, combined with Analog Devices' reputation for quality, makes it an excellent choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess