EN
  • EN
  • DE

LTC1068-200IG#PBF

Part No LTC1068-200IG#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 25KHZ SWITCHED 28SSOP  /  Universal Switched Capacitor Filter IC Universal Switched Capacitor 8th Order 25kHz 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 4
Filter Order 8th
Voltage - Supply 3.14V ~ 11V, ±3.14V ~ 5.5V
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC1068
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1068200IGPBF,-2735-LTC1068-200IG#PBF
Standard Package 47
Win Source Part Number 1071932-LTC1068-200IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1068-200IG#PBF CAD Model

Description

The LTC1068-200IG#PBF is a high-performance, multi-function signal processing integrated circuit from Analog Devices Inc., designed to cater to a wide array of applications that require filtering and noise reduction. This versatile component is an excellent choice for designers looking to enhance the precision and quality of their signal processing chains.

Key Features

  • Multiple Filter Configurations: The LTC1068-200IG#PBF supports various filter configurations, including low-pass, band-pass, and notch filters, providing flexibility in signal conditioning for different application needs.
  • High Precision: With its precision components and design, this IC ensures minimal signal distortion and high accuracy in filtering applications.
  • Low Noise: The device features low noise characteristics, making it ideal for sensitive applications where signal integrity is paramount.
  • Clock-Tunable: The filter cutoff frequencies are clock-tunable, offering designers the ability to adjust filtering parameters dynamically as per the system requirements.
  • Robust Temperature Performance: The LTC1068-200IG#PBF operates reliably over a broad temperature range, ensuring consistent performance in various environmental conditions.

Applications

The LTC1068-200IG#PBF is suitable for a variety of applications that require high-quality signal processing. These include:

  • Data Acquisition Systems
  • Medical Instrumentation
  • Telecommunications
  • Seismic Data Analysis Equipment
  • Audio and Video Signal Processing

Product Specifications

The LTC1068-200IG#PBF is packaged in a robust, industry-standard package that ensures durability and ease of integration into various systems. It operates with a single power supply, minimizing power consumption and simplifying power supply design. The product is RoHS compliant and adheres to the highest environmental and regulatory standards.

Conclusion

With its advanced features and versatile applications, the LTC1068-200IG#PBF from Analog Devices Inc. stands out as a sophisticated solution for designers looking to implement high-quality signal processing in their products. Its ability to deliver precision filtering across a range of conditions makes it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess