EN
  • EN
  • DE

LT8491IUKJ#PBF

Part No LT8491IUKJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LEAD ACID 1CEL 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000886-LT8491IUKJ#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Package Tube
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (7x11)
Base Product Number LT8491
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LT8491IUKJ#PBF CAD Model

Description

Product Overview: LT8491IUKJ#PBF

The LT8491IUKJ#PBF is a cutting-edge, high-performance battery charging controller from Analog Devices Inc., designed to cater to a wide range of power management applications. This versatile product is equipped with a multi-chemistry battery charger that supports lead-acid, Li-Ion, and LiFePO4 batteries, making it an ideal solution for diverse applications including portable devices, power tools, and energy storage systems.

Key Features

  • Advanced Multi-Chemistry Charging: The LT8491IUKJ#PBF can be programmed to charge various battery chemistries, ensuring compatibility with a multitude of battery types.
  • MPPT Capability: Equipped with Maximum Power Point Tracking (MPPT), this controller can optimize the power output from solar panels and other variable power sources.
  • High Efficiency: With its high-efficiency design, this product minimizes power loss during the charging process, ensuring an eco-friendly and cost-effective operation.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating a broad spectrum of power supplies and ensuring flexibility in system design.
  • Temperature Compensation: Temperature compensation functionality allows for safer charging by adjusting the charge parameters based on battery temperature.
  • Robust Protection Features: Includes overvoltage, undervoltage, overcurrent, and overtemperature protection to ensure the longevity and reliability of both the charger and the battery.

Applications

The LT8491IUKJ#PBF is adept at managing power in a variety of applications, such as:

  • Renewable Energy Systems
  • Portable Power Devices
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles
  • Industrial Power Management

Technical Specifications

The device boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers:

  • Input Voltage Range: Up to 80V
  • Charging Current: Up to 10A
  • Integrated Backlight Driver
  • Programmable Charge Voltage and Current Limits
  • Package: 64-pin QFN

With the LT8491IUKJ#PBF, Analog Devices Inc. provides a sophisticated and adaptable solution for modern battery charging requirements. Its robust feature set and flexibility ensure it is a go-to choice for those seeking a reliable and high-performance charging controller.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1791 $92.3582
3+ $37.8905 $113.6715
5+ $36.7065 $183.5325
6+ $35.5224 $213.1344
8+ $34.3383 $274.7064
10+ $30.7861 $307.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess