EN
  • EN
  • DE

LT8311MPFE#PBF

Part No LT8311MPFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER SYNC 20-TSSOP / Power Supply Controller Secondary-Side Controller 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications Secondary-Side Controller
Voltage - Supply 3.7V ~ 30V
Current - Supply 4.5 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LT8311MPFE#PBF-505,-2735-LT8311MPFE#PBF
Standard Package 74
Win Source Part Number 1028235-LT8311MPFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8311MPFE#PBF CAD Model

Description

Analog Devices Inc. LT8311MPFE#PBF Product Overview

The LT8311MPFE#PBF is a high-performance, isolated secondary-side synchronous forward controller manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This advanced component is specifically designed to work in conjunction with primary-side controllers to form a complete isolated power converter solution suitable for a wide range of applications, including telecommunications, industrial systems, and automotive products.

One of the key features of the LT8311MPFE#PBF is its ability to provide synchronous rectification, which significantly improves efficiency by reducing power loss associated with diode rectifiers. The device operates over a wide input voltage range, making it versatile for different power supply designs. The LT8311MPFE#PBF is also capable of operating at high frequencies, enabling compact transformer designs and reducing overall solution size.

The product comes in a thermally enhanced 16-lead plastic TSSOP package, which provides excellent thermal performance and is suitable for high-temperature environments. The part number suffix 'MPFE' indicates that this version of the LT8311 is designed to meet the demanding specifications of military and high-reliability applications, ensuring robust performance under extreme conditions.

Additional features of the LT8311MPFE#PBF include accurate current sensing, which is crucial for over-current protection and regulation. It also has an adaptive zero-voltage switching (ZVS) feature that minimizes switching losses by ensuring that the synchronous MOSFETs are only turned on when the voltage across them is close to zero. Furthermore, the device offers programmable soft-start capability, which helps to prevent inrush current during startup, thereby enhancing system reliability.

The LT8311MPFE#PBF is designed with protection features such as output overvoltage protection, transformer saturation detection, and thermal shutdown, providing a safeguard for the power supply and the end application. With its high level of integration and performance, the LT8311MPFE#PBF is an excellent choice for designers looking to create efficient, reliable, and compact power conversion systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess