EN
  • EN
  • DE

LT6660KCDC-10#TRMPBF

Part No LT6660KCDC-10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 10V 20mA 3-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Length 2 mm
Maximum Operating Temperature 70 °C
Max Output Voltage 10 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Output Current 40 mA
Output Voltage 10 V
Packaging Tape & Reel (TR)
Quiescent Current 270 µA
Reference Type Series
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 50 ppm/°C
Tolerance 0.5 %
Win Source Part Number 1016460-LT6660KCDC-10#TRMPBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6660KCDC-10#TRMPBF CAD Model

Description

Product Overview: LT6660KCDC-10#TRMPBF

Analog Devices Inc. presents the LT6660KCDC-10#TRMPBF, a high-precision, low power, series voltage reference. This component is engineered to offer a stable reference voltage with minimal deviation over various conditions, making it an ideal choice for precision data conversion in a wide array of applications.

Key Features

  • Output Voltage: The LT6660KCDC-10#TRMPBF provides a fixed 10V output, suitable for systems that require a stable reference voltage at this level.
  • Low Dropout Voltage: This voltage reference is designed with a low dropout voltage, ensuring reliable performance even with minimal difference between the supply voltage and the output voltage.
  • High Accuracy: With an initial accuracy of 0.2%, this device is tailored for applications demanding high precision.
  • Temperature Stability: The LT6660KCDC-10#TRMPBF boasts excellent temperature stability, maintaining consistent performance over a wide temperature range.
  • Low Power Consumption: It is optimized for energy efficiency, which makes it suitable for battery-powered and portable applications.
  • Package Type: The device comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The LT6660KCDC-10#TRMPBF is versatile and can be used in multiple applications, including:

  • Precision data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6660KCDC-10#TRMPBF is no exception. It is built to meet high standards, ensuring reliability and performance in critical applications. The product is also available in a tape and reel package, denoted by the 'TRMPBF' suffix, which facilitates automated assembly processes, making it an excellent choice for high-volume production.

Conclusion

The LT6660KCDC-10#TRMPBF from Analog Devices Inc. is a robust, high-precision voltage reference that offers stability, accuracy, and efficiency. Its compact form factor and power-saving features make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess