EN
  • EN
  • DE

IS25WP256D-JHLE

Part No IS25WP256D-JHLE
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Description NOR Flash Serial-SPI 1.8V 256Mbit 32M X 8Bit 7ns/8ns 24-Pin TFBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206792-IS25WP256D-JHLE
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS25WP256D-JHLE CAD Model

Description

The IS25WP256D-JHLE is a 256Mbit high-performance Quad SPI (QSPI) Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc). This memory is designed for embedded systems requiring high-speed data access and low power consumption. It supports standard, Dual and Quad SPI modes, offering flexibility in data transfer rates.

Applications:

  • Embedded Systems: Firmware storage for microcontrollers and processors.
  • Automotive: Storage for navigation systems, infotainment, and ADAS (Advanced Driver-Assistance Systems).
  • IoT Devices: Over-the-air (OTA) firmware updates, data logging.
  • Industrial Control: Configuration storage for programmable logic controllers (PLCs), human-machine interfaces (HMIs).
  • Networking: Boot code storage for network switches and routers.

Features:

  • 256Mbit (32MB) capacity: Sufficient storage for a wide range of embedded applications.
  • Quad SPI interface: Supports high-speed data transfer rates.
  • Standard SPI interface: Compatible with traditional SPI controllers.
  • Dual SPI interface: Offers increased data throughput compared to standard SPI.
  • Wide operating voltage range: Typically 2.7V to 3.6V.
  • Low power consumption: Minimizes energy usage in battery-powered devices.
  • Serial Flash Discoverable Parameters (SFDP): Allows easy identification of device parameters.
  • Uniform 4KB sectors and 64KB blocks: Provides flexibility in memory management.
  • Hardware and software write protection: Prevents accidental data corruption.

Benefits:

  • High performance: Enables fast boot-up times and responsive system operation.
  • Low power consumption: Extends battery life in portable devices.
  • Flexibility: Supports multiple SPI modes for compatibility with various controllers.
  • Reliability: Provides robust data storage and protection.
  • Cost-effective: Offers a good balance of performance and price.

Technical Specifications:

  • Memory Size: 256 Mbit (32MB)
  • Interface: SPI, Dual SPI, Quad SPI
  • Operating Voltage: 2.7V to 3.6V
  • Clock Frequency: Up to 104 MHz (Quad SPI)
  • Operating Temperature: -40°C to +85°C
  • Package: 8-Pin SOIC or other surface-mount packages
  • Data Retention: Typically 20 years

The IS25WP256D-JHLE's high capacity, Quad SPI interface, and low power consumption make it well-suited for a wide range of embedded applications that require high-performance serial flash memory.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Panasonic
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
Lowest to $0.9794
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1760 $64.3520
5+ $26.4010 $132.0050
7+ $25.5752 $179.0264
10+ $24.7505 $247.5050
13+ $23.9258 $311.0354
17+ $21.4507 $364.6619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess