EN
  • EN
  • DE

LT6656AIDC-3#TRMPBF

Part No LT6656AIDC-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 6DFN  /  Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 3.5V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6656AIDC-3#TRMPBFCT,-2735-LT6656AIDC-3#TRMPBFCT,LT6656AIDC-3#TRMPBFTR,LT6656AIDC-3#TRMPBFDKR,-2735-LT6656AIDC-3#TRMPBFDKR,LT6656AIDC-3#TRMPBF-ND
Standard Package 500
Win Source Part Number 1028232-LT6656AIDC-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656AIDC-3#TRMPBF CAD Model

Description

Product Overview: LT6656AIDC-3#TRMPBF

The LT6656AIDC-3#TRMPBF is a high-precision, low-drift, micropower voltage reference from Analog Devices Inc. (ADI), a leader in the semiconductor industry. This device is designed to provide a stable reference voltage over a wide range of environmental conditions, making it an ideal choice for precision applications in measurement, control systems, and portable devices.

Key Features

  • Accuracy: The LT6656AIDC-3#TRMPBF boasts excellent initial accuracy, ensuring reliable performance right from the start.
  • Temperature Stability: With its low temperature coefficient, this voltage reference maintains a consistent output even under varying temperature conditions, which is critical for applications that require high precision over a wide temperature range.
  • Long-Term Stability: The device demonstrates superb long-term stability, a testament to its high-quality design and manufacturing process.
  • Low Power Consumption: It is designed for low power operation, making it suitable for battery-powered devices where power efficiency is paramount.
  • Wide Operating Range: The LT6656AIDC-3#TRMPBF operates over a broad range of supply voltages and currents, providing flexibility in various circuit designs.
  • Small Package: The device comes in a compact package, which is advantageous for space-constrained applications.

Applications

This voltage reference is versatile and can be used in numerous applications, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT6656AIDC-3#TRMPBF is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently over time and under various conditions. The device's robust design ensures that it can withstand the rigors of real-world applications, from the controlled environment of a laboratory to the demanding conditions of industrial field use.

Conclusion

The LT6656AIDC-3#TRMPBF from Analog Devices Inc. represents a blend of precision, stability, and efficiency, making it an excellent choice for designers who require a reliable voltage reference in their circuit designs. Its low power consumption and high accuracy make it a versatile component suitable for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6369 $50.5476
10+ $10.3687 $103.6870
15+ $10.0447 $150.6705
21+ $9.7207 $204.1347
27+ $9.3967 $253.7109
36+ $8.4246 $303.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess