EN
  • EN
  • DE

LT6654BMPS6-5#TRMPBF

Part No LT6654BMPS6-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.1% TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6654BMPS6-5#TRMPBFDKR, LT6654BMPS6-5#TRMPBFTR, LT6654BMPS6-5#TRMPBFCT, LT6654BMPS6-5#TRMPBF-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924304-LT6654BMPS6-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BMPS6-5#TRMPBF CAD Model

Description

Product Overview: LT6654BMPS6-5#TRMPBF

The LT6654BMPS6-5#TRMPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc. This component is designed to ensure stability and accuracy in a wide array of applications, from industrial instrumentation to high-end data converters and battery-powered devices. Its robust design and small footprint make it an excellent choice for engineers looking to enhance the performance of their electronic systems.

Key Features

  • Output Voltage: This device provides a precise 5V output, which is crucial for systems requiring a stable reference voltage.
  • Low Drift: With a low temperature coefficient, the LT6654BMPS6-5#TRMPBF ensures minimal deviation in output voltage over a wide temperature range, enhancing system reliability.
  • Low Noise: It exhibits exceptionally low noise characteristics, making it suitable for sensitive applications such as medical equipment and precision measurement tools.
  • Long-Term Stability: The device offers excellent long-term stability, a critical parameter for maintaining consistent performance throughout the product's lifespan.
  • Supply Voltage Range: It operates over a wide supply voltage range, providing design flexibility and compatibility with various system architectures.
  • Package: The LT6654BMPS6-5#TRMPBF comes in a compact MPS6 package, which is ideal for space-constrained applications.

Applications

The versatility of the LT6654BMPS6-5#TRMPBF allows it to be used in a diverse set of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Portable test instruments

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT6654BMPS6-5#TRMPBF is no exception. It is manufactured to meet high standards, ensuring dependable performance in even the most demanding environments. With its robust design and proven track record, this voltage reference is a reliable choice for engineers looking to optimize their electronic designs.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2522 $52.5044
5+ $21.5403 $107.7015
8+ $20.8671 $166.9368
10+ $20.1940 $201.9400
13+ $19.5209 $253.7717
18+ $17.5015 $315.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess