EN
  • EN
  • DE

LT6654BIS6-1.25#TRMPBF

Part No LT6654BIS6-1.25#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6  /  Series Voltage Reference IC Fixed 1.25V V ±0.1% 10 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 0.8ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 2.4V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6654BIS6-1.25#TRMPBFDKR,-2735-LT6654BIS6-1.25#TRMPBFCT,505-LT6654BIS6-1.25#TRMPBFTR,LT6654BIS6-1.25#TRMPBFCT-ND,-2735-LT6654BIS6-1.25#TRMPBFTR,-2735-LT6654BIS6-1.25#TRMPBFDKR,LT6654BIS6-1.25#TRMPBFCT,505-LT6654BIS6-1.25#TRMPBFDKR,505-LT6654BIS6-1.25#TRMPBFCT,LT6654BIS6-1.25#TRMPBFTR,LT6654BIS6-1.25#TRMPBFTR-ND,LT6654BIS6-1.25#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1071802-LT6654BIS6-1.25#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BIS6-1.25#TRMPBF CAD Model

Description

Product Overview: LT6654BIS6-1.25#TRMPBF

The LT6654BIS6-1.25#TRMPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., designed to maintain stability and accuracy over a wide range of operational conditions. This component belongs to the LT6654 series, which is renowned for its excellent temperature stability and low noise performance, making it an ideal choice for high-resolution data converters, precision instruments, and automotive applications where precise voltage references are critical.

Key Features

  • Output Voltage: Fixed at 1.25V, the LT6654BIS6-1.25#TRMPBF provides a stable reference voltage for various applications.
  • Low Noise: This device exhibits exceptionally low noise characteristics, contributing to the high signal integrity required in sensitive electronic systems.
  • High Accuracy: With initial accuracy specifications, this voltage reference ensures precise operation right from the start.
  • Temperature Stability: The LT6654BIS6-1.25#TRMPBF has excellent temperature coefficients, ensuring minimal deviation in output voltage over a wide temperature range.
  • Long-Term Stability: Over time, the device demonstrates superior long-term stability, which is crucial for maintaining system calibration and performance.
  • Supply Range: It operates over a wide supply range, accommodating a variety of power supply conditions.
  • Package: The device is offered in a compact SOT-23 package, suitable for space-constrained applications.

Applications

  • Precision Data Converters
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Automotive Electronics
  • Medical and Healthcare Systems

The LT6654BIS6-1.25#TRMPBF by Analog Devices Inc. is a testament to the company's commitment to providing high-performance, reliable components for the most demanding applications. With its robust design and exceptional performance characteristics, this voltage reference is an essential building block for systems that require the highest levels of precision and stability.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7183 $52.3098
14+ $7.1535 $100.1490
22+ $6.9300 $152.4600
30+ $6.7064 $201.1920
39+ $6.4829 $252.8331
52+ $5.8122 $302.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess