EN
  • EN
  • DE

LT6654BHS6-3.3#TRMPBF

Part No LT6654BHS6-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Voltage Reference IC V 10 mA
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6654BHS633TRMPBF, LT6654BHS6-3.3#TRMPBFCT, LT6654BHS6-3.3#TRMPBFTR, LT6654BHS6-3.3#TRMPBFDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878919-LT6654BHS6-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BHS6-3.3#TRMPBF CAD Model

Description

Introducing the LT6654BHS6-3.3#TRMPBF Precision Voltage Reference

Analog Devices Inc. presents the LT6654BHS6-3.3#TRMPBF, a high-precision, low-noise, low-drift voltage reference designed to maintain stable output across a wide range of operating conditions. This component is an essential building block in precision measurement, control systems, and high-resolution converters, offering a fixed 3.3V output voltage with exceptional accuracy.

Key Features

  • High Accuracy: The LT6654BHS6-3.3#TRMPBF boasts an initial accuracy of ±0.05%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this device offers excellent stability over a wide temperature range, making it suitable for both industrial and commercial environments.
  • Low Noise: It exhibits a low noise performance of 1.3µVp-p (0.1Hz to 10Hz), providing a clean reference signal for high-resolution analog-to-digital conversions.
  • Long-Term Stability: Demonstrating less than 30ppm/√kHr of long-term stability, the LT6654BHS6-3.3#TRMPBF ensures consistent performance over time.
  • Wide Operating Range: This voltage reference can operate from a supply voltage ranging from 3.6V to 18V and is fully specified over the temperature range of -40°C to 125°C.
  • Compact Package: The device comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The LT6654BHS6-3.3#TRMPBF is versatile and can be used in a variety of applications, including:

  • Precision Data Acquisition Systems
  • High-resolution Analog-to-Digital and Digital-to-Analog Converters
  • Automotive Electronics
  • Portable Instrumentation
  • Medical Devices
  • Industrial Control Systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, ensuring that the LT6654BHS6-3.3#TRMPBF meets stringent industry standards. With its robust design and high-quality manufacturing, this voltage reference is a reliable choice for engineers and designers who require precision and stability in their electronic systems.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TR' in the part number, facilitating easy integration into automated manufacturing processes. For more information or to place an order, visit the Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3915 $50.3490
15+ $6.8854 $103.2810
23+ $6.6702 $153.4146
31+ $6.4550 $200.1050
41+ $6.2399 $255.8359
54+ $5.5944 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess