EN
  • EN
  • DE

LT6654AHLS8-2.5#PBF

Part No LT6654AHLS8-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 10mA Automotive 8-Pin CLCC Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LCC
Max Operating Temperature 125 °C
Max Output Voltage 2.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 8
Output Current 10 mA
Output Voltage 2.5 V
Quiescent Current 350 µA
REACH SVHC No SVHC
Reference Type Series
Reference Voltage 2.5 V
RoHS Compliant
Temperature Coefficient 10 ppm/°C
Tolerance 0.05 %
Win Source Part Number 1140133-LT6654AHLS8-2.5#PBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6654AHLS8-2.5#PBF CAD Model

Description

LT6654AHLS8-2.5#PBF - Precision Voltage Reference

The LT6654AHLS8-2.5#PBF is a high-performance, low-noise, low-drift voltage reference from Analog Devices Inc. This component is designed to ensure precision and stability in a wide range of applications, including high-resolution data converters, portable instrumentation, and industrial control systems. With its advanced design and robust packaging, the LT6654AHLS8-2.5#PBF is an ideal choice for demanding environments where accuracy and reliability are paramount.

Key Features:

  • Output Voltage: Precision 2.5V fixed output, suitable for a variety of reference applications.
  • Low Noise: Offers an ultra-low noise performance, making it suitable for high-end instrumentation and sensitive applications.
  • High Stability: Exhibits excellent long-term stability and low temperature coefficient, ensuring consistent performance over time and across temperature variations.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, making it versatile for different working conditions.
  • Low Dropout Voltage: Features a low dropout voltage, allowing it to maintain output regulation with minimal input-to-output differential.
  • Package: Comes in an 8-lead LFCSP package that provides a compact footprint and is suitable for space-constrained applications.

Applications:

  • Precision Data Converters
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Test Instruments
  • Industrial Control Systems
  • Automotive Electronics

The LT6654AHLS8-2.5#PBF is designed to be a versatile component that integrates seamlessly into a variety of electronic systems. Its precision and low-noise characteristics make it particularly well-suited for applications that require a stable reference voltage over time and temperature. Whether you're designing a sophisticated measurement device or a robust industrial control system, the LT6654AHLS8-2.5#PBF from Analog Devices Inc. provides the performance and reliability needed to deliver accurate results.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess